location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung R710-AS03 Intel® Core™2 Duo P7350 43.2 cm (17") 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 9300M GS Windows Vista Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R710-AS03
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-R710-AS03NL show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung R710-AS03 Intel® Core™2 Duo P7350 43.2 cm (17") 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 9300M GS Windows Vista Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo P7350 2 GHz
  • - 43.2 cm (17") 1440 x 900 pixels 16:10
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 250 GB DVD Super Multi DL
  • - NVIDIA GeForce Go 9300M GS
  • - Bluetooth 2.0+EDR
  • - 90 W
  • - Windows Vista Home Premium
Long product name Samsung R710-AS03 Intel® Core™2 Duo P7350 43.2 cm (17") 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 9300M GS Windows Vista Home Premium Black :
The long product name of Samsung R710-AS03 Intel® Core™2 Duo P7350 43.2 cm (17") 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 9300M GS Windows Vista Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

R710-AS03, Intel Core 2 Duo P7350, 4096MB DDR2 RAM, 250GB SATA HDD, DVD Super Multi, 17" SuperBright© Gloss WXGA+ TFT, 1.3 Webcam, Bluetooth 2.0 + EDR, Windows Vista home Premium
More>>>
Samsung R710-AS03 Intel® Core™2 Duo P7350 43.2 cm (17") 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 9300M GS Windows Vista Home Premium Black:
The official description of Samsung R710-AS03 Intel® Core™2 Duo P7350 43.2 cm (17") 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 9300M GS Windows Vista Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine style. Imagine power. Imagine a touch of colour for an aura of excellence and sophistication. SAMSUNG’s latest generation “Crystal Black” notebooks advance our signature style with a sleek deep rose red infusion that illuminates their captivating piano-black finish.The R710’s stunning design is complemented by a range of high performance features and an ultra sharp 17” widescreen display that turns even the most demanding and visually intensive tasks into a real pleasure. And weighing just 3.08 kg, the R710 is also one of the lightest 17” notebooks in its class. So, with its tremendous balance of price, performance and portability, the SAMSUNG R710 is the perfect choice for everyone.

ultra sharp 17” widescreen display
- The (R710’s) 17” wide display provides up to 30% more viewing area than traditional screens and allows you to enjoy photo-like image quality, greater viewing angles and better text legibility, reducing eye strain and therefore increasing productivity.

a touch of pure class
- Imagine style. Imagine power. Imagine atouch of colour for an aura of excellence and sophistication. SAMSUNG’s latest generation“Crystal Black” notebooks advance SAMSUNG’s signature style with an ultra-sleekdesign and a deep rose red infusion that illuminates their piano-black, glossy finish.

Short summary description Samsung R710-AS03 Intel® Core™2 Duo P7350 43.2 cm (17") 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 9300M GS Windows Vista Home Premium Black:
This short summary of the Samsung R710-AS03 Intel® Core™2 Duo P7350 43.2 cm (17") 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 9300M GS Windows Vista Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung R710-AS03, Intel® Core™2 Duo, 2 GHz, 43.2 cm (17"), 1440 x 900 pixels, 4 GB, 250 GB

Long summary description Samsung R710-AS03 Intel® Core™2 Duo P7350 43.2 cm (17") 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 9300M GS Windows Vista Home Premium Black:
This is an auto-generated long summary of Samsung R710-AS03 Intel® Core™2 Duo P7350 43.2 cm (17") 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 9300M GS Windows Vista Home Premium Black based on the first three specs of the first five spec groups.

Samsung R710-AS03. Processor family: Intel® Core™2 Duo, Processor model: P7350, Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce Go 9300M GS. Operating system installed: Windows Vista Home Premium. Product colour: Black. Weight: 3.08 kg

Design
Product colour *
Black
Display
Display diagonal *
43.2 cm (17")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P7350
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P7000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
R0
Thermal Design Power (TDP)
25 W
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Storage
Total storage capacity *
250 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD, SDHC, xD
Graphics
Discrete graphics card model *
NVIDIA GeForce Go 9300M GS
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
HD
Number of built-in speakers
2
Speaker power
4 W
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking type
Ethernet LAN, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Keyboard number of keys
101
Software
Drivers included
Yes
Trial software
McAfee Virus Scan
Software
Operating system installed *
Windows Vista Home Premium
Bundled software
SAMSUNG Recovery Solution III
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SLGE3
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36750
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS
Weight & dimensions
Width
395 mm
Depth
279 mm
Height (front)
2.97 cm
Height (rear)
3.77 cm
Weight *
3.08 kg
Other features
Wireless technology
802.11a.b.g/n
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 21:34:42
Uk has collected 7 expert reviews for Samsung R710-AS03 Intel® Core™2 Duo P7350 43.2 cm (17") 4 GB DDR2-SDRAM 250 GB NVIDIA GeForce Go 9300M GS Windows Vista Home Premium Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
techradar.com
Updated:
2011-08-17 21:34:42
Samsung frequently impresses us with its high-performance consumer laptops, and the R710 is no exception. While its design lacks high-end style, its power, mobility and high-definition (HD) compatibility make it a great mobile entertainment centre. The...
Good Great keyboard, Good CPU, Outstanding battery...
Bad Dim screen, Dull design...
80%