location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 1000GB 3.5" SATA II 3.5" 1 TB Serial ATA II

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000GB 3.5" SATA II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
45J7918
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884343027685 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 285878
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 May 2024 00:03:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 1000GB 3.5" SATA II 3.5" 1 TB Serial ATA II
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 3.5" 7200 RPM Serial ATA II
  • - HDD
  • - SMART technology
Warranty: 3 year
Long product name Lenovo 1000GB 3.5" SATA II 3.5" 1 TB Serial ATA II :
The long product name of Lenovo 1000GB 3.5" SATA II 3.5" 1 TB Serial ATA II. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1000GB 3.5" SATA II
More>>>
Lenovo 1000GB 3.5" SATA II 3.5" 1 TB Serial ATA II:
The official description of Lenovo 1000GB 3.5" SATA II 3.5" 1 TB Serial ATA II as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lenovo extends its line of outstanding hard drive upgrade options with the 1TB 7200 rpm Serial ATA Hard Drive for the Lenovo ThinkCentre M57/M57p eco Ultra Small Form Factor (USFF) desktop systems and the Lenovo ThinkStation S10/D10 Series workstation systems. The 300 MB/s in-stantaneous data transfer rate is a 50% improvement over previous Serial ATA technology.

Features & Benefits:
-1 TB formatted capacity
-4.17 ms average latency
-Seek time of 8.2 ms typical (without command overhead)
-Serial ATA interface capability enabling up to 300 MB/s(3) instantaneous interface data transfers
-Self-Monitoring, Analysis and Reporting Technology (S.M.A.R.T.) included
-Slim, one-inch-high profile

Short summary description Lenovo 1000GB 3.5" SATA II 3.5" 1 TB Serial ATA II:
This short summary of the Lenovo 1000GB 3.5" SATA II 3.5" 1 TB Serial ATA II data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 1000GB 3.5" SATA II, 3.5", 1 TB, 7200 RPM

Long summary description Lenovo 1000GB 3.5" SATA II 3.5" 1 TB Serial ATA II:
This is an auto-generated long summary of Lenovo 1000GB 3.5" SATA II 3.5" 1 TB Serial ATA II based on the first three specs of the first five spec groups.

Lenovo 1000GB 3.5" SATA II. HDD size: 3.5", HDD capacity: 1 TB, HDD speed: 7200 RPM

Features
HDD size *
3.5"
HDD capacity *
1 TB
HDD speed *
7200 RPM
Interface *
Serial ATA II
Type *
HDD
Access time
4.17 ms
Track to track seek time
8.2 ms
SMART technology
Yes
Features
Windows operating systems supported
Yes
Power
Operating voltage
5 / 12 V
Logistics data
Harmonized System (HS) code
84717050
Other features
Internal
Yes
Drive device, transfer rate
300 MB/s
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
Polska 1 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)