Lexmark logo

Lexmark X7675 Inkjet A4 4800 x 2400 DPI 13 ppm Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47085
Info modified on:
18 Jan 2024, 17:34:48
Short summary description Lexmark X7675 Inkjet A4 4800 x 2400 DPI 13 ppm Wi-Fi:

Lexmark X7675, Inkjet, Colour printing, 4800 x 2400 DPI, Colour copying, Colour scanning, A4

Long summary description Lexmark X7675 Inkjet A4 4800 x 2400 DPI 13 ppm Wi-Fi:

Lexmark X7675. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 5 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.