location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4 Port Dual DVI USB KVM Switch with Audio

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 Port Dual DVI USB KVM Switch with Audio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV431DVIDDU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030827003 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36803
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com 4 Port Dual DVI USB KVM Switch with Audio :
The long product name of StarTech.com 4 Port Dual DVI USB KVM Switch with Audio. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 Port Dual DVI USB KVM Switch with Audio
More>>>
StarTech.com 4 Port Dual DVI USB KVM Switch with Audio:
The official description of StarTech.com 4 Port Dual DVI USB KVM Switch with Audio as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share a keyboard, mouse and dual DVI displays/monitors between four multimedia computers
The SV431DVIDDU 4 Port Dual DVI USB KVM Switch with Audio allows four PCs, each with dual DVI outputs, to share two monitors, a microphone and set of speakers, a keyboard and mouse as well as two other USB peripherals.
An ideal solution for graphic and CAD/CAM designers, education and financial institutions, the Dual DVI KVM Switch allows you to instantly switch back and forth between PCs at the touch of a button while maintaining professional level video quality on both DVI monitors. An integrated USB hub allows USB 2.0 peripherals (external hard drives, web cams, etc.) to be shared - eliminating duplicate peripheral costs, and the hassle of connecting and disconnecting devices to multiple machines.
Please Note: While both DVI-I (analog mode) and DVI-D (digital only) are supported by the KVM, all source PCs should output the same signal type for proper switching. It is recommended wherever possible to use DVI-D cables across all PC to KVM and KVM to Console connections. Please contact technical support if you require assistance identifying your source.
Backed by a StarTech.com 2-year warranty and free lifetime technical support.
The StarTech.com Advantage
- Take full advantage of Dual head video cards by switching up to four machines across two high resolution DVI monitors
- Integrated USB 2.0 hub and Mic/Audio switching allows the user to have full multimedia control of two computers and share USB peripherals eliminating the expense of duplicate devices
- Absolutely no software or drivers required providing a completely OS independent KVM solution

Short summary description StarTech.com 4 Port Dual DVI USB KVM Switch with Audio:
This short summary of the StarTech.com 4 Port Dual DVI USB KVM Switch with Audio data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 4 Port Dual DVI USB KVM Switch with Audio, Black

Long summary description StarTech.com 4 Port Dual DVI USB KVM Switch with Audio:
This is an auto-generated long summary of StarTech.com 4 Port Dual DVI USB KVM Switch with Audio based on the first three specs of the first five spec groups.

StarTech.com 4 Port Dual DVI USB KVM Switch with Audio. Product colour: Black. Weight: 1.15 kg. Package width: 162 mm, Package depth: 268 mm, Package height: 194 mm. Connectivity technology: Wired, Dimensions (WxDxH): 253 x 100 x 66 mm

Ports & interfaces
Number of computers controlled *
4
Design
Product colour *
Black
Weight & dimensions
Weight
1.15 kg
Packaging data
Package width
162 mm
Package depth
268 mm
Package height
194 mm
Other features
Connectivity technology
Wired
Dimensions (WxDxH)
253 x 100 x 66 mm
Brand Image Product code Product Stock Price from
StarTech.com 4 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub StarTech.com 4 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub
(show image)
SV431DDVDUA 4 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub StarTech.com 4 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub
(show image)
SV431DD2DUA 4 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub StarTech.com 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub
(show image)
SV231DD2DUA 2 Port Dual DVI USB KVM Switch with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)