location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Component and Toslink to HDMI Video Converter with Audio

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Component and Toslink to HDMI Video Converter with Audio
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CPNTTOS2HDMI
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030827744 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2021 13:32:53
The date of the most recent change of this product data-sheet in Icecat.
Long product name StarTech.com Component and Toslink to HDMI Video Converter with Audio :
The long product name of StarTech.com Component and Toslink to HDMI Video Converter with Audio. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Component and Toslink to HDMI Video Converter with Audio
More>>>
StarTech.com Component and Toslink to HDMI Video Converter with Audio:
The official description of StarTech.com Component and Toslink to HDMI Video Converter with Audio as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Connect Component Video and Toslink Audio to an HDMI source

This Component and Toslink to HDMI converter allows you to connect the YCbCr/YPbPr output from a DVD player or Set-Top box to an HDMI capable display, providing HDTV resolutions of up to 1080p - an economical solution for consolidating standard or high definition A/V connections and digital audio into a single, convenient HDMI connection.

The StarTech.com Advantage

- Converts an analog component YPbPr or YCbCr signal and digital audio to an HDMI display
- A simple, cost-effective converter that supports resolutions up to 1080p

Short summary description StarTech.com Component and Toslink to HDMI Video Converter with Audio:
This short summary of the StarTech.com Component and Toslink to HDMI Video Converter with Audio data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Component and Toslink to HDMI Video Converter with Audio, Black, 500 g, 30 pc(s), 3 x RCA Female (Component/YPbPr/YCbCr) 1 x Digital Audio (Toslink) 1 x HDMI Female, 0.499 kg (1.1 lbs)

Long summary description StarTech.com Component and Toslink to HDMI Video Converter with Audio:
This is an auto-generated long summary of StarTech.com Component and Toslink to HDMI Video Converter with Audio based on the first three specs of the first five spec groups.

StarTech.com Component and Toslink to HDMI Video Converter with Audio. Product colour: Black. Package weight: 500 g. Case or master carton quantity: 30 pc(s). I/O ports: 3 x RCA Female (Component/YPbPr/YCbCr) 1 x Digital Audio (Toslink) 1 x HDMI Female, Weight (imperial): 0.499 kg (1.1 lbs)

Design
Product colour
Black
Packaging data
Package weight
500 g
Logistics data
Case or master carton quantity
30 pc(s)
Other features
I/O ports
3 x RCA Female (Component/YPbPr/YCbCr) 1 x Digital Audio (Toslink) 1 x HDMI Female
Weight (imperial)
0.499 kg (1.1 lbs)
Country Distributor
United States 1 distributor(s)