location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Dual 2.5in to Single 3.5in SATA Hard Drive Adapter - Storage bay adapter - green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StarTech.com Dual 2.5in to Single 3.5in SATA Hard Drive Adapter - Storage bay adapter - green
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SATA35252X
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name StarTech.com Dual 2.5in to Single 3.5in SATA Hard Drive Adapter - Storage bay adapter - green :
The long product name of StarTech.com Dual 2.5in to Single 3.5in SATA Hard Drive Adapter - Storage bay adapter - green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.5", SATA, 70 g
More>>>
StarTech.com Dual 2.5in to Single 3.5in SATA Hard Drive Adapter - Storage bay adapter - green:
The official description of StarTech.com Dual 2.5in to Single 3.5in SATA Hard Drive Adapter - Storage bay adapter - green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This SATA HDD Adapter allows one or two 2.5in SATA (SATA, SATA II, SATA III) hard drives (HDD) or solid state drives (SSD) to be installed into a single 3.5in drive bay and connected to the host computer in place of a 3.5in SATA hard drive.

Simply mount the 2.5in SATA hard drives to the adapter board, then install the adapter in the computer as though it were a single drive.

To power the installed drives, the hard drive adapter includes an LP4 to dual SATA power 'Y' cable that lets you connect both drives to one of the computer power supply LP4 power connections. Then, it's as easy as connecting each of the drives to the motherboard SATA data connectors.

Short summary description StarTech.com Dual 2.5in to Single 3.5in SATA Hard Drive Adapter - Storage bay adapter - green:
This short summary of the StarTech.com Dual 2.5in to Single 3.5in SATA Hard Drive Adapter - Storage bay adapter - green data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Dual 2.5in to Single 3.5in SATA Hard Drive Adapter - Storage bay adapter - green, Green

Long summary description StarTech.com Dual 2.5in to Single 3.5in SATA Hard Drive Adapter - Storage bay adapter - green:
This is an auto-generated long summary of StarTech.com Dual 2.5in to Single 3.5in SATA Hard Drive Adapter - Storage bay adapter - green based on the first three specs of the first five spec groups.

StarTech.com Dual 2.5in to Single 3.5in SATA Hard Drive Adapter - Storage bay adapter - green. Product colour: Green

Technical details
Product colour *
Green
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
70 g
Weight & dimensions
Width
102 mm
Depth
108 mm
Height
11 mm
Packaging data
Package width
28 mm
Package depth
173 mm
Package height
137 mm
Package weight
100 g
Country Distributor
United Kingdom 1 distributor(s)