location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Discproducer™ PP-100IIBD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Discproducer™ PP-100IIBD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD37121
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946527154
Category:
Device which produces high volumes of data discs e.g. DVDs, CDs.
Disc Publishers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson Discproducer™ PP-100IIBD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Extremely accurate: Archival-grade Blu-ray drives
  • - SuperSpeed USB 3.0: Fast-burning 8 BD discs/hour
  • - High capacity: Publishes 100 discs in one batch
  • - Software included: Total Disc Maker 5.0
  • - AcuGrip technology: Reliable robotic operation
Long product name Epson Discproducer™ PP-100IIBD :
The long product name of Epson Discproducer™ PP-100IIBD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

50 discs, 1440 x 1440 dpi, CD-R, DVD-R, DVD+R, DVD-R DL, DVD+R DL, BD-R, BD-R DL, 120mm
More>>>
Epson Discproducer™ PP-100IIBD:
The official description of Epson Discproducer™ PP-100IIBD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson's Discproducer PP-100IIBD is a top-of-the-range Blu-ray, DVD and CD disc publisher, combining proven features with new improvements. The Discproducer's archival-grade Blu-ray drives (Pioneer PR1 series) are the most accurate and reliable in the market. And, with a USB 3.0 SuperSpeed interface, it can fully burn and print up to eight single layer Blu-ray discs in an hour.

With a high-capacity output, the PP-100IIBD can burn up to 100 x 25 or 50GB BD-R discs, or more than four terabytes of data, in one batch. For reliable and secure operation, the unit is dust-proof and fully automated. Its patented AcuGrip robotic arm ensures only one disc is grabbed at a time, so production runs can be left to complete unattended.

Offering long-term cost-effectiveness, the maintenance cartridge and BD drives can be replaced by the user, extending the PP-100IIBD's working lifespan to more than 70,000 discs. The six-cartridge individual ink system keeps the cost per produced disc low, and the front-facing LED display allows easy monitoring of ink levels.

Compact and fully stackable, the Discproducer also has valuable space-saving benefits for organisations with large-scale disc-publishing needs.

Total Disc Maker software is included. This features powerful advanced functions such as the 'read back' file location tool, for auto copying a full stack of 50 discs. In addition, the 'merge print' feature prints individual database content onto each disc surface enabling easier batch production.

Optical discs are a dependable format for long-term storage - withstanding magnetic fields, water, humidity or dust, they provide peace of mind that data is secure. It’s also future-friendly, as even the newest BD drives are still able to read the very first CDs.

Short summary description Epson Discproducer™ PP-100IIBD:
This short summary of the Epson Discproducer™ PP-100IIBD data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Discproducer™ PP-100IIBD, 65 discs/hour, 45 discs/hour, 1440 x 720 DPI, 1440 x 1440 DPI, 40x, 12x

Long summary description Epson Discproducer™ PP-100IIBD:
This is an auto-generated long summary of Epson Discproducer™ PP-100IIBD based on the first three specs of the first five spec groups.

Epson Discproducer™ PP-100IIBD. Print speed (speed mode): 65 discs/hour, Print speed (quality mode): 45 discs/hour. Print resolution (speed mode): 1440 x 720 DPI, Print resolution (quality mode): 1440 x 1440 DPI. CD write speed: 40x, DVD-R write speed: 12x. Dimensions (WxDxH): 377 x 493 x 348 mm, Weight: 24 kg, Package width: 525 mm. Compatible operating systems: Windows 7, Windows 8, Windows Server 2003 (32/64bit), Windows Server 2008 (32/64bit), Windows...

Technical details
Capacity *
50 discs
Interface *
USB 3.2 Gen 1 (3.1 Gen 1)
Optical disc diameter
120 mm
Inner diameter
5 cm
Thickness
1 mm
Media types supported
CD-R, DVD-R, DVD+R, DVD-R DL, DVD+R DL, BD-R, BD-R DL
Publishing speed (CD)
30 discs/hour
Publishing speed (DVD)
15 discs/hour
Printing colours
Cyan, Magenta, Yellow, Light Cyan, Light magenta, Black
Number of CD/DVD drives
2
Product colour
Black, Grey
Number of colours
6 colours
Print direction
Bi-directional
Print head
Micro Piezo
Printable area
4.5 cm
Country of origin
China
Noise level
45 dB
Quantity per pack
1 pc(s)
Printing
Print speed (speed mode)
65 discs/hour
Print speed (quality mode)
45 discs/hour
Print quality
Print resolution (speed mode)
1440 x 720 DPI
Print resolution (quality mode)
1440 x 1440 DPI
Writing speed
CD write speed
40x
Writing speed
DVD-R write speed
12x
Weight & dimensions
Dimensions (WxDxH)
377 x 493 x 348 mm
Weight
24 kg
Package width
525 mm
Package depth
725 mm
Package height
620 mm
Package weight
29 kg
System requirements
Compatible operating systems
Windows 7, Windows 8, Windows Server 2003 (32/64bit), Windows Server 2008 (32/64bit), Windows Server 2012 (64bit), Windows Vista, Windows XP
Power
Power consumption (typical)
52 W
Power consumption (standby)
27 W
Logistics data
Products per pallet
6 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.01 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
2 pc(s)
Products per pallet (UK)
6 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.01 m
Country Distributor
United Kingdom 1 distributor(s)