- - Wired
- - PCI Express Ethernet
- - Gigabit Ethernet 1000 Mbit/s 10/100/1000BaseT(X)
- - Internal Chipset: Realtek RTL8111E
StarTech.com 1 Port PCIe Gigabit Network Server Adapter NIC Card - Dual Profile - Gigabit Desktop Adapter REV E Intel 6 Chip support
The ST1000SPEX2 PCIe Gigabit Ethernet Network Card adds a 10/100/1000 Mbps compatible RJ45 Ethernet port to a PCI Express-enabled client, server or workstation, providing a convenient addition or replacement networking interface.
Compliant with IEEE 802.3/u/ab standards, and with support for 9K Jumbo Frames, VLAN tagging and Wake on LAN (WOL), this versatile Gigabit NIC/Server Adapter delivers rock-solid performance.
Plus, the card includes both full profile and low profile/half-height installation brackets for installation in a wide range of computer/server chassis, regardless of form factor.
The ST1000SPEX2 network card is backed by a 2-year StarTech.com warranty and free lifetime technical support.
The StarTech.com Advantage
- Fits into full-size or low profile/small form factor (SFF) systems, with the addition of a half-height bracket
- Offers performance flexibility and easy setup with support for advanced features such as Jumbo Frames, Wake-On-LAN and Auto MDIX
StarTech.com 1 Port PCI Express PCIe Gigabit Network Server Adapter NIC Card - Dual Profile, Internal, Wired, PCI Express, Ethernet, 1000 Mbit/s
StarTech.com 1 Port PCI Express PCIe Gigabit Network Server Adapter NIC Card - Dual Profile. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s