location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba 32" BV801 Full HD 1080p LCD TV with Freeview HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32" BV801 Full HD 1080p LCD TV with Freeview HD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
32BV801B
Category: Hospitality TVs Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2024 07:52:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba 32" BV801 Full HD 1080p LCD TV with Freeview HD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32")
  • - Full HD 1920 x 1080 pixels
  • - 450 cd/m² 8 ms
  • - DVB-T, DVB-T2 NTSC 4.43, PAL BG, PAL DK, PAL I, SECAM B/G, SECAM D/K, SECAM L
  • - VESA mounting 200 x 200 mm
  • - 77.7 W
Long product name Toshiba 32" BV801 Full HD 1080p LCD TV with Freeview HD :
The long product name of Toshiba 32" BV801 Full HD 1080p LCD TV with Freeview HD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32" LED HD, 1366 x 768px, 16:12, 450 cd/m2, 50000:1, 8 ms, HDMI, USB, Black
More>>>
Short summary description Toshiba 32" BV801 Full HD 1080p LCD TV with Freeview HD:
This short summary of the Toshiba 32" BV801 Full HD 1080p LCD TV with Freeview HD data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba 32" BV801 Full HD 1080p LCD TV with Freeview HD, 81.3 cm (32"), Full HD, 1920 x 1080 pixels, 450 cd/m², Edge-LED, Flat

Long summary description Toshiba 32" BV801 Full HD 1080p LCD TV with Freeview HD:
This is an auto-generated long summary of Toshiba 32" BV801 Full HD 1080p LCD TV with Freeview HD based on the first three specs of the first five spec groups.

Toshiba 32" BV801 Full HD 1080p LCD TV with Freeview HD. Display diagonal: 81.3 cm (32"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Black, Panel mounting interface: 200 x 200 mm. Teletext: 1000 pages. RMS rated power: 12 W, Audio system: NICAM. Power consumption (typical): 77.7 W, Power consumption (standby): 0.5 W, Power consumption (max): 150 W

Country Distributor
United Kingdom 1 distributor(s)