location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P4015n Printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet P4015n Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB509A show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 314175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 10:39:55
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Sep 2011
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
certification (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
success story (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet P4015n Printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 52 ppm
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 225000 pages per month
  • - Total input capacity: 600 sheets Total output capacity: 600 sheets
  • - Internal memory: 128 MB Built-in processor 540 MHz
Warranty: 1 Year
Long product name HP LaserJet P4015n Printer 1200 x 1200 DPI A4 :
The long product name of HP LaserJet P4015n Printer 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet P4015n, Laser, B/W, 1200x1200dpi, 52ppm, 8.5s, 500-sheet, A4/Legal (216x356mm), 60-120 g/m2, EIO, USB2.0, Gigabit Ethernet, 128MB, 25.6kg, white/black
More>>>
HP LaserJet P4015n Printer 1200 x 1200 DPI A4:
The official description of HP LaserJet P4015n Printer 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP LaserJet P4015 Printer series
Improve workgroup security and productivity with a high-performance black-and-white printer.
Secure, reliable printing
Accomplish more with a robust printer you can count on—the HP LaserJet P4015 Printer series. In addition to supporting standard security protocols and optional third-party security solutions, the printer includes industry-leading security capabilities. Get fast, secure performance across your network with advanced IPSec encryption, prevent unauthorized access with management features like 802.1X authentication and password protection, and guard sensitive information with support for private printing. Just press the Folder button to view your stored jobs, enter a PIN, and print your documents.

High speeds and performance
Enhanced HP toner enables print speeds of up to 52 pages per minute (ppm), letter. Time To Completion (TTC) of a typical office print job can be nearly twice as fast with Instant-on Technology.

Save time and improve productivity—the 540 MHz processor handles complex documents quickly. Get reliable, efficient sharing, even for your large workgroup, with Gigabit networking.

Flexible and expandable
Upgrade your printer as business needs evolve with a host of optional paper handling and finishing accessories, including additional 500-sheet or 1,500-sheet input trays, an automatic duplexer for two-sided printing, an envelope feeder, a 5-bin mailbox, a stacker, or a stapler/stacker. Print on a variety of media types and sizes for output that meets your specific business needs.

Improve performance and increase storage capacity with an optional EIO hard disk. The printer also supports optional Jetdirect and third-party solutions via the EIO slot and Host USB 2.0-like ports.

Easy to manage
Simplify fleet management tasks and reduce IT costs with HP Web Jetadmin. Use a single driver—the HP Universal Print Driver communicates directly with each HP device on your network and customizes the user interface to show available features.

Excellent output
- Smoothly print documents with text, images, and graphics with the 540MHz processor and 128MB of memory;
- Get pages fast: at speeds of up to 52 pages per minute;
- Increase your total input to 3,600-sheets with optional 500-sheet 1,500- input trays (sold separately);
- Simplify envelope printing with the 75-sheet feeder (sold separately);
- Print unattended with the additional 500-sheet stacker stapler (sold separately);
- Spend less time waiting for your documents: the first page prints in as little time as 8.5 seconds, even from sleep mode;
- Quickly transmit complex documents via Hi-Speed USB 2.0;
- Connect multiple users with the built-in HP Jetdirect Fast Ethernet embedded print server.

Good for the environment
- Save up to 50% in energy with our Instant-On Technology;
- Print energy efficiently with the advanced toner technology;
- Recycle: this model accepts 100% recycled paper and can itself be recycled at the end of its life;
- Cut your paper use by 25% with automatic two-sided printing (sold separately).

Easy management and extras
- Manage remotely with the HP embedded Web server;
- Simplify troubleshooting and configuration: the control panel shows up to four lines of text with animated graphics;
- Get help with the Show-Me-How feature on the control panel;
- Position and store the printer on its own stand (sold separately);
- Get sharp-looking pages by using our highly rated cartridges;
- Print in volume: the cartridge yields 10,000 pages (declared yield values in accordance with ISO/IEC 19752);
- Get exclusive offers and discounts on additional supplies, shop from a customized supplies list, and get free next-day shipping with "My Print Rewards".

Dependable support
- Get peace of mind with the one-year limited warranty and toll-free phone support;
- Find answers to your product questions online, 24 x 7, at our Consumer Support Forum, hp.com/support/consumer-forum.

Short summary description HP LaserJet P4015n Printer 1200 x 1200 DPI A4:
This short summary of the HP LaserJet P4015n Printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet P4015n Printer, Laser, 1200 x 1200 DPI, A4, 52 ppm, Network ready

Long summary description HP LaserJet P4015n Printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP LaserJet P4015n Printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet P4015n Printer. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 225000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 52 ppm. Display: LCD. Network ready

Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 08:46:36
Uk has collected 4 expert reviews for HP LaserJet P4015n Printer 1200 x 1200 DPI A4 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
goodgearguide.com.au
Updated:
2011-11-04 16:47:14
For a black and white laser printer, the LaserJet P4015N is big, ugly and expensive. However, HP isnt trying to compete against Canons Laser Shot LBP 3100B and other lower-end mono lasers. The P4015N is designed for businesses that need to perform ch...
Good Job storage functions, blisteringly fast, fantastic quality, embedded Web server...
Bad Extremely noisy, bulky, convoluted onboard control panel, no auto duplex...
Bottom line Although it isn’t the prettiest printer about, the P4015N is certainly functional and will suit businesses in need of high volume printing...
70%
trustedreviews.com
Updated:
2015-09-10 15:13:19
What would you expect, if you were going to pay £1,000 for a mono laser printer? At that sort of price, you'd probably want a good speed, several feed trays, a duplexer, networking, PostScript as well as PCL and a lot of expandability. HP ticks all those...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)