location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic A Series 19" Widescreen LCD TV computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
A Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" Widescreen LCD TV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N1930W
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32710
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Viewsonic A Series 19" Widescreen LCD TV computer monitor 48.3 cm (19") 1440 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1440 x 900 pixels 16:9
  • - 5 ms 300 cd/m² 4000:1
Warranty: 1 year warranty
Long product name Viewsonic A Series 19" Widescreen LCD TV computer monitor 48.3 cm (19") 1440 x 900 pixels Black :
The long product name of Viewsonic A Series 19" Widescreen LCD TV computer monitor 48.3 cm (19") 1440 x 900 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD performance and style in a small package 19" Widescreen
More>>>
Viewsonic A Series 19" Widescreen LCD TV computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
The official description of Viewsonic A Series 19" Widescreen LCD TV computer monitor 48.3 cm (19") 1440 x 900 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The high-style, high-performance N1930w 19" widescreen LCD TV is the entertainment solution for small spaces.

Short summary description Viewsonic A Series 19" Widescreen LCD TV computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This short summary of the Viewsonic A Series 19" Widescreen LCD TV computer monitor 48.3 cm (19") 1440 x 900 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic A Series 19" Widescreen LCD TV, 48.3 cm (19"), 1440 x 900 pixels, 5 ms, Black

Long summary description Viewsonic A Series 19" Widescreen LCD TV computer monitor 48.3 cm (19") 1440 x 900 pixels Black:
This is an auto-generated long summary of Viewsonic A Series 19" Widescreen LCD TV computer monitor 48.3 cm (19") 1440 x 900 pixels Black based on the first three specs of the first five spec groups.

Viewsonic A Series 19" Widescreen LCD TV. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black

Brand Image Product code Product Stock Price from
Viewsonic X Series VX2433WM computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black Viewsonic X Series VX2433WM computer monitor 59.9 cm (23.6") 1920 x 1080 pixels Full HD Black
(show image)
VX2433WM VX2433WM