location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H4R81AA mouse Ambidextrous Bluetooth Laser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H4R81AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4R81AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111598653 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145625
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Oct 2014
Product end of life date
Bullet Points HP H4R81AA mouse Ambidextrous Bluetooth Laser
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Multicolour
  • - Ambidextrous Bluetooth
  • - Scroll type: Wheel Buttons quantity: 2
Warranty: One-year, worldwide parts-and-labor limited24x7 HP technical phone support duringperiod
Long product name HP H4R81AA mouse Ambidextrous Bluetooth Laser :
The long product name of HP H4R81AA mouse Ambidextrous Bluetooth Laser. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Bluetooth NFC, laser, 2x AA, 122g
More>>>
HP H4R81AA mouse Ambidextrous Bluetooth Laser:
The official description of HP H4R81AA mouse Ambidextrous Bluetooth Laser as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The high-end design of the HP Touch to Pair Mouse offers features galore. This comfortable mouse includes port-saving Bluetooth connectivity, first-ever wireless mouse with instant NFC pairing, 9-month battery lifek1 and a precise laser sensor.

Features
- As the first-ever wireless mouse with near field communication (NFC), the HP Touch to Pair Mouse replaces the standard USB connection. Now, instantly pair and connect to any Bluetooth-enabled notebook or tablet.
- Look at the HP Touch to Pair Mouse. What do you see? Sculpted shape. Smooth edges. Sleek form. Sweeping, seductive contours. Abundant soft surfaces. These elite elements come together in exquisite all-day comfort.
- The HP Touch to Pair Mouse not only looks stunning, it also improves your mobility. Advanced Bluetooth wireless keeps you connected even when you're on the go and the laser sensor works on most surfaces.
- 9 months is a very long time. Think of all the money and batteries you will save. Not to mention you'll be more earth-conscious by keeping more garbage out of the landfill.

Short summary description HP H4R81AA mouse Ambidextrous Bluetooth Laser:
This short summary of the HP H4R81AA mouse Ambidextrous Bluetooth Laser data-sheet is auto-generated and uses the product title and the first six key specs.

HP H4R81AA, Ambidextrous, Laser, Bluetooth, Multicolour

Long summary description HP H4R81AA mouse Ambidextrous Bluetooth Laser:
This is an auto-generated long summary of HP H4R81AA mouse Ambidextrous Bluetooth Laser based on the first three specs of the first five spec groups.

HP H4R81AA. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: Bluetooth, Buttons quantity: 2, Scroll type: Wheel. Product colour: Multicolour

Mouse
Device interface *
Bluetooth
Movement detection technology *
Laser
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
2
Recommended usage
Laptop
Design
Form factor *
Ambidextrous
Product colour *
Multicolour
Weight & dimensions
Width
107 mm
Depth
67 mm
Height
38.6 mm
Weight
122 g
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 01:38:32
Uk has collected 2 expert reviews for HP H4R81AA mouse Ambidextrous Bluetooth Laser and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
computershopper.com
Updated:
2013-04-01 01:38:27
Design & Features On the ladder of complicated computing tasks, pairing a Bluetooth mouse with your computer probably belongs somewhere close to the bottom rung, just above changing your desktop wallpaper. But if you happen to own one of the few rece...
Good NFC chip simplifies pairing (if you have an NFC-equipped device), Build quality is solid, Nine-month rated battery life...
Bad Few PCs have NFC chips, Battery replacement is tricky...
Bottom line HP’s Touch to Pair Mouse is a solid Bluetooth travel mouse that makes connecting with NFC-equipped devices dead-simple...
80%
pcmag.com
Updated:
2013-05-02 01:16:36
HP's newest mouse, the HP Touch-to-Pair Mouse, adds a feature new to the world of Bluetooth connected mice, as the world's first Bluetooth mouse equipped with near-field communication (NFC) technology. While it's not a feature everyone will be after ju...
Good NFC adds easy-peasy pairing to a solid Bluetooth mouse, Reuses a tried and true design...
Bad Windows only, NFC isn't widely available...
Bottom line If you've been dying to play around with the NFC sensor on your new PC, the HP Touch-to-Pair Mouse is the one to get...
80%