location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV231DDUSB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030827263 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35543
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Year Warranty
Long product name StarTech.com 2 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub :
The long product name of StarTech.com 2 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub
More>>>
StarTech.com 2 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub:
The official description of StarTech.com 2 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share a keyboard and mouse as well as 1 VGA and 1 DVI displays/monitors between two multimedia computers
The StarTech.com SV231DDUSB 2-port Dual Monitor KVM Switch (DVI+VGA) offers a complete dual display multimedia switching solution, allowing users to control 2 computers using a single USB mouse and keyboard peripheral set. With support for high-resolution video interfaces, the versatile dual monitor KVM switch provides 1 VGA (analog) and 1 DVI-I port per computer connection, as well as audio switching capability between connected computers. Delivering the capability you need for virtually any application, the dual monitor KVM switch features an integrated 2-port USB hub that allows connected USB 2.0 peripherals to be shared between connected computers, eliminating the need to purchase duplicate peripherals. Suitable for any workspace, the dual monitor KVM switch features a compact, desktop KVM design and features a rugged metal chassis that helps ensure durability. NOTE: While both DVI-I (analog mode) and DVI-D (digital only) are supported by the KVM, both source PCs must output the same signal type for proper switching. It is recommended wherever possible to use DVI-D cables across all PC to KVM and KVM to Console connections. If necessary, please contact our technical support team for assistance identifying your source. The 2-port DVI+VGA dual monitor KVM switch is backed by a StarTech.com 2-year warranty and free lifetime technical support.
The StarTech.com Advantage
- Support for DOS, Windows 95/98/SE/ME/2000/XP/Vista, Linux, MacOS, etc.
- High VGA resolution 2048 x 1536 (VGA) / 1920 x 1200 (DVI)
- User-configurable simultaneous or independent switching of audio/mic

Short summary description StarTech.com 2 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub:
This short summary of the StarTech.com 2 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub, Black

Long summary description StarTech.com 2 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub:
This is an auto-generated long summary of StarTech.com 2 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub based on the first three specs of the first five spec groups.

StarTech.com 2 Port DVI VGA Dual Monitor KVM Switch USB with Audio & USB 2.0 Hub. Product colour: Black. Weight: 730 g. Package width: 162 mm, Package depth: 268 mm, Package height: 194 mm. Connectivity technology: Wired, Dimensions (WxDxH): 163 x 100 x 66 mm

Ports & interfaces
Number of computers controlled *
2
Design
Product colour *
Black
Weight & dimensions
Weight
730 g
Packaging data
Package width
162 mm
Package depth
268 mm
Package height
194 mm
Other features
Connectivity technology
Wired
Dimensions (WxDxH)
163 x 100 x 66 mm
Ports quantity
2
Brand Image Product code Product Stock Price from
StarTech.com 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub StarTech.com 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub
(show image)
SV231DPDDUA 2 Port Dual DisplayPort USB KVM Switch with Audio & USB 2.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)