location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E6420 Intel® Core™ i5 i5-2520M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E6420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6420-9930
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Latitude E6420 Intel® Core™ i5 i5-2520M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black, Silver
  • - Intel® Core™ i5 i5-2520M 2.5 GHz
  • - 35.6 cm (14") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD DVD±RW
  • - NVIDIA® NVS™ 4200M 0.512 GB Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion)
  • - Windows 7 Professional 64-bit
Long product name DELL Latitude E6420 Intel® Core™ i5 i5-2520M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver :
The long product name of DELL Latitude E6420 Intel® Core™ i5 i5-2520M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14'' HD+ LED 1600x900, Intel Core i5-2520M (3M Cache, up to 3.20 GHz), 4GB DDR3, 500GB HDD, Intel HD Graphics 3000/nVidia NVS 4200M 512MB, DVD±RW, 802.11n, Windows 7 Professional x64
More>>>
DELL Latitude E6420 Intel® Core™ i5 i5-2520M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver:
The official description of DELL Latitude E6420 Intel® Core™ i5 i5-2520M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mobile, productive and built to last
Enjoy business-rugged performance with the redesigned Dell Latitude E6420. This laptop is built for the new mobile business class with the durability, security and convenient manageability you’ve come to expect from the Latitude E-Family laptops.

Redesigned for work in your world
The 14" HD, LED display, quad-core processing and discrete graphics options make the redesigned Latitude E6420 ideal for office-to-home professionals who require high performance and dependability as well as ease of mobility.

Ready for whatever your work might dish out, this business-rugged laptop is stylishly armored top to bottom with a hard-wearing MIL-STD 810G tested Tri-Metal™ design, a highly durable anodized aluminum display back, a tough powder-coated base, reinforced steel hinges, a magnesium alloy internal frame and zinc alloy latch. The Latitude E6420 is also equipped with a spill-resistant keyboard, protective LCD seal and a 360-degree bumper for added screen protection that can outlast the bumps and spills of everyday work.

Lastly, as a member of the Latitude E-Family, the E6420 provides go-anywhere productivity, confident security and efficient manageability in a durable design that’s built to last – all that you’ve come to expect from the Latitude E-Family.

Design that’s built to last
Doing business today means working anytime, anywhere. You need a laptop to keep up with your work style. Latitude E-Family laptops combine world-class design with durability to perform, wherever business takes you.
- Get protection from extreme temperatures, vibration, dust and high altitudes with MIL-STD 810G tested laptops.
- Look sharp while working hard thanks to the Dell Tri-Metal™ design with a hard-wearing anodized brushed aluminum LCD finish and reinforced magnesium alloy wrapped corners.
- Worry less about making a mess with the spill-resistant keyboard and LCD protective seal that helps to form a barrier around your LCD panel when closed.
- Appreciate the fine details from strong steel hinges and zinc alloy display latch to the durable powder-coated underside that helps guard against nicks and scratches.

Go-anywhere productivity
Get long-lasting power and performance to make your job easier, whether you are in the office or on the road. Latitude E-Family laptops are built with your business in mind, offering great features to help increase productivity.
- Stay productive with a battery life.
- Multitask at the speed of business with Intel® Core™ processor, high-bandwidth DDR3 memory and Intel®UMA graphics.
- Communicate effectively worldwide with built-in webcam, array microphones that help provide better sound quality and a high-performing antenna for ideal mobile broadband connections.
- Work in your comfort zone with a multi-touch display and 180-degree LCD movement.

Short summary description DELL Latitude E6420 Intel® Core™ i5 i5-2520M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver:
This short summary of the DELL Latitude E6420 Intel® Core™ i5 i5-2520M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E6420, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description DELL Latitude E6420 Intel® Core™ i5 i5-2520M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver:
This is an auto-generated long summary of DELL Latitude E6420 Intel® Core™ i5 i5-2520M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver based on the first three specs of the first five spec groups.

DELL Latitude E6420. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Black, Silver

Design
Product type *
Laptop
Product colour *
Black, Silver
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1600 x 900 pixels
Touchscreen *
No
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2520M
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2.5 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
Socket 988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2500 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors supported
1
CPU multiplier (bus/core ratio)
25
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD size
2.5"
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® NVS™ 4200M
Discrete graphics card memory
0.512 GB
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Number of discrete graphics cards
1
Audio
Audio system
HD
Built-in speaker(s)
Yes
Built-in microphone
Yes
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Networking standards
IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA/USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
Ports & interfaces
CardBus PCMCIA slot type
No
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR048
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52229
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Weight & dimensions
Width
352 mm
Depth
241 mm
Height (front)
2.69 cm
Height (rear)
3.24 cm
Width (imperial)
35.2 cm (13.9")
Depth (imperial)
24.1 cm (9.49")
Height (front) (imperial)
2.69 cm (1.06")
Height (rear) (imperial)
3.25 cm (1.28")
Weight *
2.07 kg
Features
Images Type Map
Packaging content
Cables included
AC
Manual
Yes
Quick start guide
Yes
Other features
AC adapter included
Yes
Infrared data port
No
Compatible operating systems
Windows 7 Professional (32/64-bit) Windows 7 Ultimate (32/64-bit)
Source Testseek summary Average rating
Reviews
Updated:
2013-05-12 17:35:29
Uk has collected 48 expert reviews for DELL Latitude E6420 Intel® Core™ i5 i5-2520M Laptop 35.6 cm (14") HD+ 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® NVS™ 4200M Windows 7 Professional Black, Silver and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
itpro.co.uk
Updated:
2013-05-12 17:35:29
Ultra-portable laptops get all the attention, but for many office workers who don't travel all the time but need a portable computer to carry occasionally from place-to-place the humble 14in and 15in laptop is the workhorse of choice. The Latitude E6420 is Dell's...
Bottom line The Dell Latitude E6420 is a good, if slightly odd laptop. It's fast with plenty of ports, a reasonably comfortable set of input devices and a lengthy warranty. It also has surprisingly good battery life, even though it's relatively heavy. It's also ve...
83%
zdnet.co.uk
Updated:
2013-05-12 17:35:29
The Dell Latitude E6420 has rather ungainly looks, but these are underpinned by a solid chassis design. The screen and keyboard are both good, as is the battery life. With CPU options ranging fromCore i3 to quad-core Core i7, this is a highly configura...
Good Tough 'businessrugged' chassis, Good keyboard, Multitouch touchpad and pointing stick, Lots of customisation options, Good battery life...
Bad Relatively heavy, Odd design around keyboard, USB 3.0 ports on modular option only...
78%
techadvisor.co.uk
Updated:
2013-05-12 17:35:29
The Dell Latitude E6420 is a well-built 14in laptop with good speed, but it could use more features for the price. The Dell Latitude E6420 is a commercial laptop with strong build quality and good user comfort. It's a 14in-screen model, which we think...
Bottom line Overall, the Dell Latitude E6420 is a comfortable unit to use and we like it. It feels sturdy and it also has understated good looks. We'd spec it up a little, though, and add a fingerprint reader as well as backlit keyboard; we're disappointed that th...
80%
goodgearguide.com.au
Updated:
2013-05-12 17:35:29
The Dell Latitude E6420 is a commercial laptop with strong build quality and good user comfort. It's a 14in model, which we think offers a good mix of user friendliness and mobility, however, at 2.4kg it is a little on the heavy side. The specific mod...
Good Performance, Build quality, Keyboard...
Bad Lacks USB 3.0, Could use more features, 64-bit Windows has to be specified...
Bottom line The Latitude E6420 is a well built business machine with good performance. However, it could use a few more standard features for the price (such as USB 3.0) and we also wish that Dell supplied both the 32-bit and 64-bit Windows 7 versions in the recovery...
75%
evogadget.com
Updated:
2020-01-01 11:35:58
The category of business laptops has just gotten a new addition, Dell's $3,012 Latitude ATG E6420. There's already a model with a similar name, but the one we tested is like a semi-rugged version of that one, which means that you will get a professional d...
Bottom line We can conclude that the Dell Latitude ATG E6420 will make you remain faithful to it by offering great advantages, like durable design with special materials, battery life and processor. The price might be off-putting, though...
0%
techadvisor.co.uk
Updated:
2020-01-01 11:35:58
The construction of the Dell Latitude E6420 ATG laptop is very sturdy, on the whole. There is a tri-metal casing that conforms to military standards. The lid - made of anodized aluminium - in particular is satisfyingly robust, offering the screen good...
Bottom line The Dell Latitude E6420 ATG is as solid and speedy as a Welsh winger, though we do have one or two concerns about the quality of the construction. The performance is undeniably good, though, and the odd component upgrade here and there could really mak...
80%
techadvisor.co.uk
Updated:
2020-01-01 11:35:58
The Dell Latitude E6420 XFR is referred to as a 'fully ruggedised' laptop, aimed at those who don't just travel around a lot but actually work in the great outdoors or industrial environments. Not to put too fine a point on it, the Dell Latitude E6420...
Bottom line The Dell Latitude E6420 XFR is a tank of a laptop, well suited to the outdoors. If you require a really rugged system then this is it – but you better have deep pockets. Performance is very good too, although we were a little disappointed by the touchs...
80%
techradar.com
Updated:
2020-01-01 11:35:58
The market for rugged laptops is select and Dell has done an impressive job with the Latitude XFR 6420 by focusing on what's important. Build quality is excellent and extra features show real attention to detail. The XFR looks ready for anything. The t...
Good Solid build quality, Processor performance...
Bad Keyboard, Small hard drive...
80%
itreviews.com
Updated:
2020-01-01 11:35:58
There are laptops and there are laptops. And somewhere in between are 'business rugged' laptops. These are tough and solid, with some extra protective features - but not up to being taken into warzones. That's the category into which Dell's Latitude E...
Good Very tough chassis and optional carry handle...
Bad You'll add to the cost by upgrading baselevel components.
Bottom line There's no doubting that the Dell Latitude E6420 ATG is a tough customer. However, if you want to up the specifications, you're going to need to up the financial outlay. As ever when this is the case, you could move away from that base pricepoint rathe...
60%
toptenreviews.com
Updated:
2013-05-12 17:35:29
Whether you are traveling across the nation or overseas, you need a laptop that is durable, portable and provides all of the features you need to ensure that you can complete your work on the go. The Dell Latitude E6420 is a business laptop that me...
Good The laptop boasts high-quality construction with premium materials like carbon fiber and magnesium alloy...
Bad Middling performance and portability limit the laptop to basic business use...
Bottom line The Dell Latitude 14 (E7450) is a business notebook through and through, with a utilitarian and competent yet unimpressive design. If you want a flashy laptop or high-end display you need to look elsewhere, but for a no-frills machine, the Latitude 14 (E7...
0%
notebookreview.com
Updated:
2013-05-12 17:35:29
The E6420 has one heat exhaust vent on the left side and two exhaust openings on the bottom center. We ran a graphics benchmark to find out how hot the notebook gets when it's being exerted, and found that the notebook...
Good Businessrugged build quality, Good overall performance, Lots of options, including multitouch display, Impressive audio performance, Stays cool...
Bad Price is high as configured, USB 3.0 not included, Lackluster display...
Bottom line The Dell Latitude E6420 is a great choice for business professionals. The notebook's build features a durable "business rugged" design with MIL-STD 810G-tested "Tri-Metal" casing. This basically means it'll withstand the everyday scratches and bumps, as well as the occasional drop (as long as it's a drop and not a fall). The notebook performs well, and we found that even with the Intel HD graphic...
80%
gcn.com
Updated:
2013-05-12 17:35:29
This visual flair is driven by an Nvidia NVS chipset. The graphics package has 512M of DDR 3 and is designed specifically to take advantage of and work with the dual-core processor. The end result is that whether you are a computer-aided design guy...
Good Blazing fast performance; good form factor; huge LCD screen.
Bad Bit pricey, though ultimately worth it.
0%
pcmag.com
Updated:
2013-05-12 17:35:29
Latitude-branded laptops are dedicated to the most demanding businesses and largest enterprises for a reason: They're fully loaded, with a world of options to choose from. For instance, the Dell Latitude E6420 ($1,788 direct), the company's latest 14-i...
Good Revamped design is nice. Sturdy frame. Wide selection of Intel processors. Backlit keyboard. Great typing experience. Soft mouse buttons. Excellent battery life. Higher-resolution available.
Bad Very heavy for a 14-inch laptop. Pointing stick is stiff.
Bottom line The Dell Latitude E6420 is configurable in so many ways because it has so many options to choose from, though it's quite heavy for a 14-inch laptop. Buy it nowClick here to shop now!More from DellShop for other Dell Business Laptops. Click here...
80%
Laptopmag.com
Updated:
2013-05-12 17:35:29
Dell's Latitude line has long been a favorite of businesses large and small because of its strong performance, good pricing, and long battery life. With the new 14-inch Latitude E6420, Dell has added a strong dose of style and durability to this tried...
Good Stylish, durable design, Great keyboard, Long battery life with nine-cell battery...
Bad Somewhat heavy, Not much software...
Bottom line The Dell Latitude E6420 has a lot going for it: stylish looks, a great keyboard, epic battery life, and solid performance. Our $1,361 review configuration is a bit expensive for what it offers. Nevertheless, this notebook is a really strong choice that...
80%
notebookcheck.net
Updated:
2013-05-12 17:35:29
J. Simon Leitner (translated by Daniel Rechitsky), 04/13/2011 Although it has practically died out in the consumer notebook sector, the compact 14" format is still one of the most popular styles of business notebooks. The Dell Latitude E6420 has some...
Good Incredibly Sturdy Case, High-Quality Metallic Design, Very Good Craftsmanship and Excellent Feel, Conveniently Placed Ports, Many Options for Internet Access Available, Comprehensive Warranty, Comfortable Input Devices, Backlit Keyboard, Bright Display, V...
Bad No Displayport or USB3.0 Ports, Low Screen Contrast, Limited Vertical Viewing Angles, High GPU Temperature Possible...
Bottom line Dell Latitude E6420It's true that our excitement had already come and gone by the time our forums became the scene of a heated debate about the Latitude's new design. And even though minds will continue to clash for years to come about which looks better...
86%
Ruggedpcreview.com
Updated:
2020-01-01 11:35:58
When affixed to a Dell notebook, the letters "ATG" stand for "All Terrain Grade" and at Dell that means semi-rugged. The Dell Latitude E6420 ATG discussed on this page was introduced in June of 2011 as a tech upgrade to the prior E6400 ATG. This latest...
0%
Ruggedpcreview.com
Updated:
2020-01-01 11:35:58
A descendent of the impressive original Latitude XFR D630 and the more recent Latitude E6400 XFR, Dell introduced the updated and improved Latitude E6420 XFR in June of 2011. This latest rough-and-tough model keeps Dell in the competitive rugged notebo...
0%
notebookcheck.net
Updated:
2020-01-01 11:35:58
The technical specs are rather unexciting at first glance: Core i5 2520M and Intel HD Graphics 3000 for over EUR 2,000. These innards are already available for EUR 700 in the business sector (e. g. HP HP ProBook 5330m LG719EA). An argument for the high pr...
Good Very stable chassis, Protected ports, Extremely bright, matt screen, Very quiet and cool, High application performance with SSD, User-friendly interface positioning, Large selection of communication modules, Large range of services, Typing-friendly input...
Bad High weight, No number pad, No DisplayPort / USB 3.0 directly on device, Viewing angle dependency on the vertical plane...
Bottom line The Dell Latitude E6420 with the tag ATG supplies additional portability (handle) and ruggedness (ballistic armor). That will appeal to everyone who doesn't exactly treat his/her device with kid gloves, or people who use their laptop remote from cushioned...
88%
gcn.com
Updated:
2020-01-01 11:35:58
S Finally, we tested the ATG for shock, which consists of dropping it against every one of its surfaces (top and bottom, sides, all corners) onto two inches of plywood sitting over concrete. The distance of the drops increases until you get to 48 inch...
Good Blazingly fast performance; 64bit OS; rugged.
Bad A little bulky, though that's understandable.
0%
pcmag.com
Updated:
2020-01-01 11:35:58
Most consumers and business people have a vast number of choices when it comes to laptops. But when your work requires a certain level of security to protect the data within, there are far fewer options available. Dell has manufactured such a laptop, a sp...
Good Ultra-rugged design. Core i7 CPU and SSD combo makes for speedy performance. Bluetooth helps connects your wireless peripherals. WiMAX will help keep you connected wherever your work takes you. Backlit keyboard.
Bad Pricey. Laptop gets hot...
Bottom line For those that work in harsher environments than an office or classroom, there's the Latitude E6420 XFR, Dell's fully-rugged laptop built to go off the road and protect your data...
70%
pcmag.com
Updated:
2020-01-01 11:35:58
The Dell Latitude E6420-ATG ($3,348 direct) business laptop is built like a tank, designed to venture where other laptops fear to tread. From its semi-rugged construction to its beefy second-generation Intel Core i7 processor, this laptop is made to ta...
Good Semi-rugged construction inside and out, Fast Intel Core i7 processor, Almost nine hours of battery life, Adjustable backlit keyboard...
Bad Heavy and unwieldy, Expensive...
Bottom line From its semi-rugged construction to its beefy Intel Core i7 processor, the Dell Latitude E6420-ATG is made to take a beating while providing all of the functionality you need from a business laptop...
80%
infoworld.com
Updated:
2020-01-01 11:35:58
If you're willing to lug an additional pound or three, you can get a much more capable machine that's also easier on your eyes and hands, if not always your pocketbook. Ranging from less than $1,000 to a no-compromises $3,000, these midsize sedans ge...
80%
Laptopmag.com
Updated:
2020-01-01 11:35:58
If the Dell Latitude E6420 ATG seems familiar, it should. It's the semi-rugged version of the business-centric , which has a stylish, durable design and a great keyboard. Dell has built on those strengths by beefing up the system's durability and rugge...
Good Rugged design, Fantastic performance, Fast boot time, Very long battery life...
Bad Expensive, Some trouble with water spill test, Bottom runs a little hot, Below-average Wi-Fi scores...
Bottom line The Dell Latitude E6420 ATG is a semi-rugged laptop that offers exceptional power and battery life and a more durable design than your typical business machine. However, at $3,012, this notebook is quite expensive. In fact, for the price delta between...
70%
notebookreview.com
Updated:
2020-01-01 11:35:58
The Dell Latitude E6420 ATG handles the heat from internal components pretty well even when the notebook is under considerable stress. The heavy-contact areas like the palm rests, touchpad and bottom of the notebook rem...
Good Excellent durability, Good battery life, Fantastic expansion options (modular bay)...
Bad Expensive, Heavy like a magnesium alloy brick, Difficult to upgrade (lots of screws)...
Bottom line The Dell Latitude E6420 ATG is one of the most well-balanced notebooks we've seen in the semi-rugged class of business notebooks. This tough 14-inch laptop combines fantastic durability (nearly rivaling fully-rugged notebooks), great battery life and impressive expansions options via its modular drive bay. Of course, nothing is perfect and the E6420 ATG has some flaws as well. Even if you overloo...
80%