location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN KH1516 High-Density KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KH1516 High-Density KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KH1516 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99627
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Dec 2022 21:05:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN KH1516 High-Density KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A single console controls up to 16 computers
  • - Multiplatform support: PC, Mac, Sun and terminal-based systems
  • - Dedicated chain ports - daisy chain up to 31 additional units - control up to 512 computers from a single console
  • - Extends the distance between computers and switch - up to 40 m (130') for resolutions of 1280 x 1024 @ 60Hz, 30m (100') for resolution of 1600 x 1200 @ 60Hz
  • - No software required - convenient computer selection via port selection switches, Hotkeys and intuitive On Screen Display (OSD) menus
  • - No need for manual DIP switch setting - auto-sensing of station positions for daisy chained installations
  • - LED indicates station's position
  • - Auto Scan Mode enables continuous monitoring of user-selected computers
  • - Hot Pluggable - add or remove computers without having to power down the switch
  • - Two level password security - only authorized users view and control the computers - up to four Users plus an Administrator with separate profiles for each
  • - Multi-language support: American/UK English; Traditional Chinese; Japanese; French; German; Korean
  • - Superior video quality - supports resolutions of up to 1600 x 1200 @ 60Hz
  • - Multiplatform support:Windows 2000/XP/Vista, Linux, Mac, Unix, SUN and FreeBSD.
  • - For more information about KVMs which can connect to KH1516, see Compatible KVM Table
Long product name ATEN KH1516 High-Density KVM switch Rack mounting Black :
The long product name of ATEN KH1516 High-Density KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16-Port Cat 5 High-Density KVM Switch
More>>>
ATEN KH1516 High-Density KVM switch Rack mounting Black:
The official description of ATEN KH1516 High-Density KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The KH1516 KVM Switches are control units that allow access to multiple computers from a single KVM (keyboard, monitor, and mouse) console. The KH1516 features RJ-45 connectors and Cat 5e/6 cable to link to the computers. Combined with Auto Signal Compensation (ASC) signals can travel up to 40 meters and still maintain high video resolution.

Utilizing PS/2 and USB KVM Adapter Cables for the final linkup, the KH1516 permits any combination of PCs, Macs, Sun computers, and serial devices to coexist on the installation.

Compatible KVM Adapter Cables:
KA9520 PS/2 KVM Adapter Cable
KA9570 USB KVM Adapter Cable
KA9130 Sun Legacy KVM Adapter Cable
KA9170 USB KVM Adapter Cable (PC/Mac/Sun)
KA9140 Serial KVM Adapter Module

Short summary description ATEN KH1516 High-Density KVM switch Rack mounting Black:
This short summary of the ATEN KH1516 High-Density KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN KH1516 High-Density KVM Switch, Rack mounting, 1U, Black

Long summary description ATEN KH1516 High-Density KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN KH1516 High-Density KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN KH1516 High-Density KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2. Product colour: Black, Rack capacity: 1U. Package dimensions (WxDxH): 118 x 550 x 235 mm, Package width: 118 mm, Package depth: 550 mm. Dimensions (WxDxH): 161 x 437 x 44 mm. Case or master carton dimensions (W x D x H): 258 x 570 x 383 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:11:13
Uk has collected 1 expert review for ATEN KH1516 High-Density KVM switch Rack mounting Black and the rating is 67 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
67%
Source Review comments Score
alphr.com
Updated:
2011-07-30 14:11:11
Aten is a long-term player in the KVM switch market with a keen eye on value. Its KH1516 delivers a high-density 16-port KVM solution, but has anything been sacrificed to keep it at such a low price? Expansion potential is massive, as the switch has tw...
Bottom line Aten delivers a low-cost 16-port KVM switch with top expansion, ease of use and value high on its agenda...
67%
Brand Image Product code Product Stock Price from
ATEN KN1000A KVM switch Black ATEN KN1000A KVM switch Black
(show image)
KN1000A KN1000A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CN8000A KVM switch Black ATEN CN8000A KVM switch Black
(show image)
CN8000A CN8000A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN ACS1216A KVM switch Black ATEN ACS1216A KVM switch Black
(show image)
ACS1216AKIT ACS1216A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KL1516N KVM switch Black ATEN KL1516N KVM switch Black
(show image)
KL1516N KL1516N 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KL1508N KVM switch Black ATEN KL1508N KVM switch Black
(show image)
KL1508N KL1508N 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1708I KVM switch Black ATEN CS1708I KVM switch Black
(show image)
DCP3005 CS1708I 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)