ATEN logo

ATEN AT-VS92AUK

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
179710
Info modified on:
16 Jan 2024, 10:47:15
End of life date:
01 Aug 2021
Bullet Points ATEN AT-VS92AUK:
  • - One video input to 2 video outputs
  • - Cascadable to 3 levels - provides up to 8 video signals
  • - Supports 350 MHz bandwidth
  • - Long-distance transmission - up to 30 m *
  • - Superior video quality - 1920 x 1440@60Hz
  • - DDC, DDC2, DDC2B Compatible (Port 1 only)
  • - Supports VGA, XGA, SVGA, UXGA,WUXGA and multisync monitors
  • - All metal casing
  • - * Video content sent over very long distance using a VGA cable might result in slight degradation of the video signal and quality.
Long product name ATEN AT-VS92AUK:

2-Port VGA Splitter (350MHz)

ATEN AT-VS92AUK:

The VS92A is a video splitter that not only duplicates the video signal from any VGA, XGA, SVGA, UXGA, or multisync monitor to two outputs, but also boosts the video signal over a distance of up to 30 meters. Cascadable to support up to 8 displays, and offering bandwidth up to 350 MHz, the VS92A is ideal for broadcasting and enhancing video information to the public, monitoring your work environments from safe locations, or offering superior video for company or classroom training.

Short summary description ATEN AT-VS92AUK:

ATEN AT-VS92AUK, VGA, 2x VGA, HDB-15, 1920 x 1440 pixels, Silver, 65 m

Long summary description ATEN AT-VS92AUK:

ATEN AT-VS92AUK. Video port type: VGA, Video out: 2x VGA, Connector(s): HDB-15. Maximum resolution: 1920 x 1440 pixels, Product colour: Silver, Maximum operating distance: 65 m. Power consumption (typical): 0.85 W. Dimensions (WxDxH): 130 x 75 x 45 mm, Weight: 420 g

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.