StarTech.com logo

StarTech.com 2 Port IEEE-1394 FireWire PCI Card interface cards/adapter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45980
Info modified on:
04 Apr 2019, 09:04:30
Warranty:
Lifetime.
Long product name StarTech.com 2 Port IEEE-1394 FireWire PCI Card interface cards/adapter:

Low Profile 2 Port IEEE-1394 FireWire PCI Card with Digital Video Editing Kit

StarTech.com 2 Port IEEE-1394 FireWire PCI Card interface cards/adapter:

Harness the power of FireWire with StarTech.com’s PCI1394_2LP digital video editing kit. This complete kit allows you to connect iPods, MP3 players, portable drives, digital camcorders and more to your desktop computer. As well, the low profile card supports hot-swapping, so you’ll be able to plug, unplug, and swap your FireWire peripherals with ease. The kit includes a 5 foot FireWire cable and a copy of ULEAD's VideoStudio SE Basic video editing software, making it easy to capture and edit video from your digital video camcorder.

Guaranteed to work with both PCs and Macs, the PCI1394_2LP is backed by StarTech.com’s lifetime warranty and FREE LIFETIME tech support.
WHQL Certified - Designed to work with Microsoft Windows XP

Currently there are two versions of the PCI1394_2LP available . The functionality is identical on both cards with two external 1394a ports and one internal 1394a port. The differences are only in the appearance of the card and the type of external ports (See Technical Specifications and Web Gallery photos for more details).

Short summary description StarTech.com 2 Port IEEE-1394 FireWire PCI Card interface cards/adapter:

StarTech.com 2 Port IEEE-1394 FireWire PCI Card, PCI, VIA VT6307, Windows 2000/XP/Server 2003/Vista, PCI 2.1, IEEE 1394, IEEE 1394a, OHCI, 50 pc(s), 0.222 kg (0.49 lbs)

Long summary description StarTech.com 2 Port IEEE-1394 FireWire PCI Card interface cards/adapter:

StarTech.com 2 Port IEEE-1394 FireWire PCI Card. Host interface: PCI. Chipset: VIA VT6307. Compatible operating systems: Windows 2000/XP/Server 2003/Vista, Compliance industry standards: PCI 2.1, IEEE 1394, IEEE 1394a, OHCI. Case or master carton quantity: 50 pc(s). Package weight (imperial): 0.222 kg (0.49 lbs), PCI Bus: PCI / PCI-X (5 / 3.3V)

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.