location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

3M Privacy Filter for 17" Standard Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
3M Check ‘3M’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Privacy Filter for 17" Standard Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
98044011314 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5052178143046 show
Category:
Glare is a common cause of eyestrain among computer users. Glare screens or monitor filters can be used to reduce the glare or the wash out but they do not eliminate the glare problems entirely. Therefore, placing the monitor perpendicular to your windows or obtaining window blinds to prevent the glare on the screen should be the first consideration.
Display Privacy Filters Check ‘3M’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by 3M: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2019
Product end of life date
standard (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points 3M Privacy Filter for 17" Standard Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Effective 'black out' privacy from side views outside the 60-degree viewing angle
  • - Helps reduce reflections so you see your screen clearly with pristine image clarity
  • - Reversible between a glossy side and glare-reducing matte
  • - Designed with advanced microlouvre technology, creating an excellent high-resolution viewing experience
  • - Matte surface helps reduce glare and hide fingerprints
  • - Easy to attach, remove and clean
  • - Adds an extra layer of protection from everyday scratches and dust
  • - Designed to seamlessly fit within the raised bezel of your device
  • - Reduces 35% of blue light transmission from the display
  • - 100% hand inspected for quality assurance
Warranty: Limited warranty
Long product name 3M Privacy Filter for 17" Standard Monitor :
The long product name of 3M Privacy Filter for 17" Standard Monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Privacy Filter for 17" Standard Monitor
More>>>
3M Privacy Filter for 17" Standard Monitor:
The official description of 3M Privacy Filter for 17" Standard Monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Display and device technology continues to advance. So do we. Behind the simplicity of our products is a powerful combination of optical science and sheer ingenuity you’ve come to expect from 3M. The microlouvre technology in our world-class privacy filter helps protect the confidential and sensitive information displayed on your monitor from the side-views of visual hackers. The matte surface helps reduce glare and hide fingerprints, so you get crisp image clarity on your screen, while visual hackers with side views are kept in the dark.

Short summary description 3M Privacy Filter for 17" Standard Monitor:
This short summary of the 3M Privacy Filter for 17" Standard Monitor data-sheet is auto-generated and uses the product title and the first six key specs.

3M Privacy Filter for 17" Standard Monitor, 43.2 cm (17"), 5:4, Monitor, Frameless display privacy filter, Anti-glare

Long summary description 3M Privacy Filter for 17" Standard Monitor:
This is an auto-generated long summary of 3M Privacy Filter for 17" Standard Monitor based on the first three specs of the first five spec groups.

3M Privacy Filter for 17" Standard Monitor. Maximum screen size: 43.2 cm (17"). Aspect ratio: 5:4. Suitable for: Monitor, Type: Frameless display privacy filter. Protection features: Scratch-resistant

Design
Suitable for *
Monitor
Type *
Frameless display privacy filter
Filter colour
Black
Features
Display filter features *
Anti-glare
Aspect ratio
5:4
Widescreen
No
Scratch-resistant
Yes
Protection features
Scratch-resistant
Screen format
Standard
Durable screen protection‎
Yes
Privacy filtering orientation
Landscape
Touchscreen compatible
No
Installation type
Adhesive strip + Slide mount tab
Ergonomics
Maximum screen size *
43.2 cm (17")
Screen size HxW
27.1 x 33.8 mm
Display resolution
1280 x 1024 pixels
Display diagonal (metric)
43.3 cm
Weight & dimensions
Width
338 mm
Height
271 mm
Width (imperial)
33.8 cm (13.3")
Height (imperial)
27.1 cm (10.7")
Weight & dimensions
Package weight (imperial)
1.62 kg (3.57 lbs)
Packaging data
Package width
317 mm
Package depth
4 mm
Package height
457 mm
Package weight
263 g
Package type
Box
Logistics data
Pallet gross width
106 cm
Pallet gross length
121 cm
Pallet gross height
121 cm
Pallet gross weight
288 kg
Products per pallet
805 pc(s)
Shipping (inner) case width
32.8 cm
Shipping (inner) case length
46.8 cm
Shipping (inner) case height
4.7 cm
Shipping (inner) case gross weight
1.69 kg
Products per shipping (inner) case
5 pc(s)
Shipping (inner) case GTIN (EAN/UPC)
50051128742018
Other features
Anti-reflective
No
Screen size compatibility
17
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 01:02:00
Uk has collected 8 expert reviews for 3M Privacy Filter for 17" Standard Monitor and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
digitalversus.com
Updated:
2013-11-13 01:06:46
As you might have guessed from the title, the primary function of this filter is privacy. It was designed so that neighbours on, for example, a plane (see photo) can’t see over your shoulder and spy on your super confidential Excel files - as long as t...
0%
itreviews.com
Updated:
2013-11-13 01:06:46
keep prying eyes away from your laptop screen and LCD monitor display: Ten years or so ago, when the contrast in monitor screens was not as good as it is today, there was a market for filters to stick on them and make the blacks blacker. Now 3M...
0%
pocket-lint.com
Updated:
2013-11-13 01:06:46
Can this stop you sharing your company secrets?...
Good Easy to fit, works...
Bad Will dim your display, company logo in the wrong place...
Bottom line If you constantly find yourself working in public areas and worried about your secrets falling into the wrong hands this is a must have...
90%
theregister.co.uk
Updated:
2013-11-13 01:06:46
Mac owners peeved that Apple has only just introduced glossy notebook displays - products the rest of the laptop industry have long since adopted - have a saviour, of sorts, in the Post-it company 3M. So too do notebook users fed up of folk peering ove...
Bottom line 3M calls its filters Laptop Privacy products, and that's exactly what they provide. They'll certainly prevent casual glances at your screen exposing confidential information, though they don't cover vertical viewing angles. They're also pricey. That s...
90%
the-gadgeteer.com
Updated:
2013-02-14 01:01:58
Do you love sipping lattes at a coffee shop while writing the next best-selling thriller, crunching numbers, or surfing TMZ while looking like you are doing something more important? In a public place your screen is not always your private space. This...
Good increased clarity and protection versus a black out filter...
Bad heavy reflection, sizing issues for Macs...
0%
the-gadgeteer.com
Updated:
2013-11-13 01:06:46
Confidential documents, surfing The Gadgeteer while at work, and porn. What do these all have in common? They’re all things that you’re likely to want to hide from prying eyes. If you are doing any of these (or similar) activities in public using y...
Good Hides your screen for everyone but those right behind or next to you.
Bad Plastic holding tabs look tacky and can block edge of laptop screen, Some laptops not supported without cutting Privacy Filter by hand, Reduces laptop screen brightness and makes things look fuzzier.
0%
best4reviews.com
Updated:
2013-11-13 01:06:46
In these tricky times, were all paranoid about personal privacy and identity theft - particularly when using our PCs. At the same time our busy lives means that sometimes working on our laptops on busy trains or in commuter cafes has to be done. So, f...
Good Simple hardware solution, fast, works well, protects laptop screen...
Bad Heath Robinson sticky tape attachments, reduces screen brightness into the bargain, visible grain...
Bottom line This simple polarised filter reduces the screen-viewing angle to stop those prying eyes and is a very simple idea, which, although executed rather primitively, there’s no denying it, really does work...
67%
mymac.com
Updated:
2013-12-29 01:49:48
3M $64.65 Have you ever felt as if someone is trying to sneak a peak at what you are doing on your computer? The problem has been fixed with 3M’s latest product, the Privacy Screen, for a variety of laptops and monitors. With a Privacy Screen you...
90%
Brand Image Product code Product Stock Price from
3M Black Privacy Filter for Notebooks PF15.6W 3M Black Privacy Filter for Notebooks PF15.6W
(show image)
98044049264 Black Privacy Filter for Notebooks PF15.6W 0.00
(excl. VAT)
0 (incl. VAT)
3M Gold Privacy Filter for 17" Standard Monitor 3M Gold Privacy Filter for 17" Standard Monitor
(show image)
7000014557 Gold Privacy Filter for 17" Standard Monitor 0.00
(excl. VAT)
0 (incl. VAT)
3M Black Privacy Filter for Notebooks PF17.0W 3M Black Privacy Filter for Notebooks PF17.0W
(show image)
98044043663 Black Privacy Filter for Notebooks PF17.0W 0.00
(excl. VAT)
0 (incl. VAT)
3M Black Privacy Filter for Desktops PF19.0W 3M Black Privacy Filter for Desktops PF19.0W
(show image)
98044044836 Black Privacy Filter for Desktops PF19.0W 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)