location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Web Smart 48-Port 10/100 PoE Switch, 4 Gigabit Copper Ports + 2 Combo SFP w/ ACL and RPS Option Managed Power over Ethernet (PoE) 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Web Smart 48-Port 10/100 PoE Switch, 4 Gigabit Copper Ports + 2 Combo SFP w/ ACL and RPS Option
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DES-3252P
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110235
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:04:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link Web Smart 48-Port 10/100 PoE Switch, 4 Gigabit Copper Ports + 2 Combo SFP w/ ACL and RPS Option Managed Power over Ethernet (PoE) 1U
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed Web-based management Telnet, CLI/Cnsl, RMON, SNMPv1/v2c/v3
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - 10BASE-T
  • - MAC address table: 8000 entries
  • - 1U
  • - Power over Ethernet (PoE)
Long product name D-Link Web Smart 48-Port 10/100 PoE Switch, 4 Gigabit Copper Ports + 2 Combo SFP w/ ACL and RPS Option Managed Power over Ethernet (PoE) 1U :
The long product name of D-Link Web Smart 48-Port 10/100 PoE Switch, 4 Gigabit Copper Ports + 2 Combo SFP w/ ACL and RPS Option Managed Power over Ethernet (PoE) 1U. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Web Smart 48-Port 10/100 PoE Switch, 4 Gigabit Copper Ports + 2 Combo SFP w/ ACL and RPS Option
More>>>
D-Link Web Smart 48-Port 10/100 PoE Switch, 4 Gigabit Copper Ports + 2 Combo SFP w/ ACL and RPS Option Managed Power over Ethernet (PoE) 1U:
The official description of D-Link Web Smart 48-Port 10/100 PoE Switch, 4 Gigabit Copper Ports + 2 Combo SFP w/ ACL and RPS Option Managed Power over Ethernet (PoE) 1U as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The D-Link Web Smart 48-Port 10/100 PoE Switch with 4 Gigabit Copper Ports and 2 Combo SFP Uplinks (DES-3252P) is the latest addition to the Web Smart Family. With 48 PoE ports, each port is capable of providing up to 16.8 Watts to the attached PoE device. Designed for VoIP deployment with rich QoS options, the DES-3252P also emphasizes on security with enhanced Access Control Lists (ACLs). The DES-3252P offers 4 gigabit copper ports and 2 SFP combo ports for backbone connections. The 2 SFP combo ports support optional gigabit or 100BASE-FX transceivers for backbone connections up to 10km away. As with all D-Link Web Smart switches, the DES-3252P utilizes a user-friendly Web-based user interface in addition to a standard configuration CLI to facilitate fast configuration of the switch such as configuring universal ACL rules. The DES-3252P is ideal for connecting edge access equipment such as wireless cameras, wireless access points, or VoIP phones.

Power over Ethernet IEEE 802.3af
Wherever the location—factory, warehouse, campus, small office, or enterprise facility—the challenge and cost of running power to difficult-to-reach locations in order to meet network design can become a disruption to business and a drain on resources. To solve this problem, the DES-3252P is equipped with (48) 10/100BASE-T ports that support the 802.3af PoE protocol. The DES-3252P is designed to inject up to 16.8 Watts of power per port on all 48 RJ-45 ports to support IP Phones, Access Points, Cameras, and more. For devices that are not IEEE 802.3af compliant, the D-Link DWL-P50 adapter can be used to supply power to the device making it fully compatible with any 802.3af compliant switch.

Comprehensive Security
The DES-3252P is equipped to handle many of today’s emerging security vulnerabilities previously delegated to only stand-alone firewalls. It supports ACLs for controlling traffic based on Layer 2/3/4 criteria. Port and MAC based 802.1x authentication can also be set up to prevent unauthorized network logins. In addition, port-based security can be set up to protect the integrity of the network.

Advanced QoS
The DES-3252P provides a robust and consistent set of QoS/ CoS, supporting 4 priority queues for 802.1p/ToS/DiffServ, with classification and marking based on MAC SA/DA, IP SA/DA, and/or TCP/UDP. It also provides multicast support with IGMP snooping. Further traffic management can be done through IEEE 802.1Q VLANs, and port-based VLANs for up to 255 groups per device. The comprehensive features that QoS offers will facilitate VoIP or video deployments to prevent voice packet drops or video jitters. Multicast traffic such as video can be demanding to a network and rapidly deplete the bandwidth, but with IGMP snooping enabled, the traffic can be automatically duplicated by the switch and sent to the right nodes without congesting the network. DES-3252P also offers bandwidth management and egress/ingress options for administrators to set limitations per port accordingly.

High Availability
The DES-3252P supports an optional Redundant Power Supply, ensuring the availability of the network to the end nodes attached to the switch. The DES-3252P also features IEEE 802.3d Spanning Tree, 802.1s Multiple Spanning Tree, and 802.1w Rapid Spanning Tree for increased network reliability and availability.

Network Management
The DES-3252P features a variety of network management options; a Graphic User Interface (GUI) for easy configuration and an industry-standard CLI for advanced users. SNMPv1/v2c/v3, RMON, SYSLOG are available for monitoring the status of the network, while port mirroring can be used to observe traffic for a designated port. Management traffic can be encrypted through SSH and SSL options.

Short summary description D-Link Web Smart 48-Port 10/100 PoE Switch, 4 Gigabit Copper Ports + 2 Combo SFP w/ ACL and RPS Option Managed Power over Ethernet (PoE) 1U:
This short summary of the D-Link Web Smart 48-Port 10/100 PoE Switch, 4 Gigabit Copper Ports + 2 Combo SFP w/ ACL and RPS Option Managed Power over Ethernet (PoE) 1U data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Web Smart 48-Port 10/100 PoE Switch, 4 Gigabit Copper Ports + 2 Combo SFP w/ ACL and RPS Option, Managed, Power over Ethernet (PoE), 1U

Long summary description D-Link Web Smart 48-Port 10/100 PoE Switch, 4 Gigabit Copper Ports + 2 Combo SFP w/ ACL and RPS Option Managed Power over Ethernet (PoE) 1U:
This is an auto-generated long summary of D-Link Web Smart 48-Port 10/100 PoE Switch, 4 Gigabit Copper Ports + 2 Combo SFP w/ ACL and RPS Option Managed Power over Ethernet (PoE) 1U based on the first three specs of the first five spec groups.

D-Link Web Smart 48-Port 10/100 PoE Switch, 4 Gigabit Copper Ports + 2 Combo SFP w/ ACL and RPS Option. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 48. MAC address table: 8000 entries. Networking standards: IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE.... Power over Ethernet (PoE). Form factor: 1U

Management features
Switch type *
Managed
Quality of Service (QoS) support
Yes
Web-based management
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Gigabit Ethernet (copper) ports quantity
4
SFP/SFP+ slots quantity
2
SFP module slots quantity
2
Network
Networking standards *
IEEE 802.1d, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3u, IEEE 802.3x, IEEE 802.3z
Copper ethernet cabling technology
10BASE-T
Data transmission
MAC address table *
8000 entries
Maximum data transfer rate
1 Gbit/s
Security
MAC address filtering
Yes
Protocols
Management protocols
Telnet, CLI/Cnsl, RMON, SNMPv1/v2c/v3
Design
Form factor
1U
Safety
CE/ LVD, UL (UL1950)/CUL
Power
Redundant power supply (RPS) support
Yes
Power consumption (typical)
395 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Weight
6.5 kg
Other features
Dimensions (WxDxH)
440 x 430 x 45 mm
Packet transfer speed
14880/148800/1488000/14880000 pps
Power requirements
100-240VAC@50/60Hz
Electromagnetic emissions
CE, FCC Class A
Technical features
VLAN (256) IGMP TFTP
Switch fabric speed
17.6Gbps