location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link Wireless G Internet Camera webcam 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless G Internet Camera
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCS-920
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:47:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link Wireless G Internet Camera webcam 640 x 480 pixels :
The long product name of D-Link Wireless G Internet Camera webcam 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless G Internet Camera
More>>>
D-Link Wireless G Internet Camera webcam 640 x 480 pixels:
The official description of D-Link Wireless G Internet Camera webcam 640 x 480 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The D-Link® Wireless G Internet Camera (DCS-920) connects to an Ethernet or wireless network to enable remote high-quality video recording. 802.11g wireless technology allows you to place the DCS-920 in places that were previously inaccessible such as ceiling and walls. Support for the WPA® and WPA2® standard ensures that you will be provided with the highest level of security when connecting to your wireless network.

REMOTE VIEWING IN HIGH DETAIL
Access and control the DCS-920 using any Java-enabled browser, then instantly take snapshots or record directly from the Web browser to a local hard drive. The included D-ViewCam™ 2.0 software allows you to view and manage up to 32 camera feeds easily and hassle free. The DCS-920 records and streams MJPEG for detailed video monitoring and playback. Keep an eye out on your kids, pets, home, or office remotely by simply logging onto the DCS-920 using a Web browser from any computer with Internet access.

EASY NETWORK SETUP
The DCS-920 adheres to the Universal Plug & Play (UPnP™) specification, which allows for automatic camera detection and addition to networks. Once recognized by your network, the DCS-920 can be accessed and viewed from “My Network Places” as a device on your network. You can then stream the feed from the DCS-920 to any compatible digital media player (such as those in the D-Link MediaLounge line of products) to view from the comfort of your living room.

With features such as MJPEG streaming and D-ViewCam™ 2.0 management, the Wireless G Internet Camera (DCS-920) is a cost-effective and versatile security solution for your home or small business.

WHAT THIS PRODUCT DOES
The D-Link Wireless G Internet Camera (DCS-920) is a versatile solution that connects to your wired or 802.11g wireless network to provide remote monitoring over the Internet. Schedule recorded video or snapshots to be uploaded to an FTP server or sent via e-mail.

Short summary description D-Link Wireless G Internet Camera webcam 640 x 480 pixels:
This short summary of the D-Link Wireless G Internet Camera webcam 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link Wireless G Internet Camera, 640 x 480 pixels, 30 fps, 1 lx, 4.5 W, CMOS, 25.4 / 4 mm (1 / 4")

Long summary description D-Link Wireless G Internet Camera webcam 640 x 480 pixels:
This is an auto-generated long summary of D-Link Wireless G Internet Camera webcam 640 x 480 pixels based on the first three specs of the first five spec groups.

D-Link Wireless G Internet Camera. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps, Minimum illumination: 1 lx. Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"), Certification: FCC, IC. Width: 71.1 mm, Depth: 109.2 mm, Height: 38.1 mm. Package weight: 910 g. Bundled software: D-ViewCam 2.0

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Minimum illumination
1 lx
Power consumption (typical)
4.5 W
Design
Sensor type
CMOS
Optical sensor size
25.4 / 4 mm (1 / 4")
LED indicators
Yes
Certification
FCC, IC
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
0 - 40 °C
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
71.1 mm
Depth
109.2 mm
Height
38.1 mm
Weight
226.8 g
Packaging data
Package weight
910 g
Packaging content
Bundled software
D-ViewCam 2.0
System requirements
Minimum RAM
128 MB
Technical details
Compliance certificates
CE
Other features
Minimum processor
1.3 GHz
Supported protocols
IPv4, ARP, TCP, UDP, ICMP DHCP NTP DDNS SMTP FTP HTTP DNS PPPoE RTP LLTD
Power requirements
5VDC@2.5A
Wireless standard
802.11g
Security algorithms
WPA, WPA2
Compatible operating systems
Windows Vista/XP SP2
Compliance industry standards
IEEE 802.11g, IEEE 802.11b, IEEE 802.3, IEEE 802.3u, IEEE 802.3x
Package dimensions (WxDxH)
208.3 x 274.3 x 68.58 mm
Technical features
AGC, AWB, AES
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:08:11
Uk has collected 3 expert reviews for D-Link Wireless G Internet Camera webcam 640 x 480 pixels and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
toptenreviews.com
Updated:
2017-03-01 07:08:11
Capping off our top 10 wireless cameras is the D-Link DCS-920 Wireless G Network Camera. As D-Link's entry-level wireless camera, the DCS-920 offers very basic functionality with simple and intuitive setup, making it an ideal first wireless video camer...
Good The camera is easy to setup and use and can be viewed from any internet connection...
Bad It doesn't have motion detection, and its wireless connection can frequently drop.
Bottom line The camera lacks key features, but it's easy to use and has ample support options...
63%