location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 2.4GHz 6dBi Indoor Directional Antenna network antenna

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2.4GHz 6dBi Indoor Directional Antenna
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-ANT2406A
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 17:53:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link 2.4GHz 6dBi Indoor Directional Antenna network antenna
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6 dBi
  • - 2.4 - 2.5 GHz
  • - 50 Ω
  • - Vertical polarization
Long product name TP-Link 2.4GHz 6dBi Indoor Directional Antenna network antenna :
The long product name of TP-Link 2.4GHz 6dBi Indoor Directional Antenna network antenna. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TL-ANT2406A - 6dBi, 2.4GHz, 50 Ω
More>>>
TP-Link 2.4GHz 6dBi Indoor Directional Antenna network antenna:
The official description of TP-Link 2.4GHz 6dBi Indoor Directional Antenna network antenna as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features:
- Features 130cm extension cable ensuring flexible deployment and better performance.
- Very easy to install, no software required.
- 6dBi directional operation boosts your signal to a further distance in a specific direction.
- RP-SMA Male connector, works with device with RP-SMA Female connector.

Short summary description TP-Link 2.4GHz 6dBi Indoor Directional Antenna network antenna:
This short summary of the TP-Link 2.4GHz 6dBi Indoor Directional Antenna network antenna data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 2.4GHz 6dBi Indoor Directional Antenna, 6 dBi, 2.4 - 2.5 GHz, IEEE 802.11b, IEEE 802.11g, 50 Ω, 45°, 45°

Long summary description TP-Link 2.4GHz 6dBi Indoor Directional Antenna network antenna:
This is an auto-generated long summary of TP-Link 2.4GHz 6dBi Indoor Directional Antenna network antenna based on the first three specs of the first five spec groups.

TP-Link 2.4GHz 6dBi Indoor Directional Antenna. Antenna gain level (max): 6 dBi, Frequency band: 2.4 - 2.5 GHz, Networking standards: IEEE 802.11b, IEEE 802.11g. Polarization: Vertical polarization, Voltage Standing Wave Ratio (VSWR): 1.92: 1, Cable length: 1.3 m. Width: 80 mm, Depth: 80 mm, Height: 158 mm

Performance
Frequency band *
2.4 - 2.5 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g
Impedance
50 Ω
Horizontal beam width
45°
Vertical beam width
45°
Antenna gain level (max) *
6 dBi
Features
Polarization
Vertical polarization
Voltage Standing Wave Ratio (VSWR)
1.92: 1
Cable length
1.3 m
Cable type
RG-174 Coax
Features
Certification
CE, FCC, RoHS
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 80 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
80 mm
Depth
80 mm
Height
158 mm
Brand Image Product code Product Stock Price from
TP-Link 2.4GHz 14dBi Outdoor Directional Antenna network antenna TP-Link 2.4GHz 14dBi Outdoor Directional Antenna network antenna
(show image)
TL-ANT2414B 2.4GHz 14dBi Outdoor Directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 2.4GHz 12dBi Outdoor Omni-directional Antenna TP-Link 2.4GHz 12dBi Outdoor Omni-directional Antenna
(show image)
TL-ANT2412D V1 2.4GHz 12dBi Outdoor Omni-directional Antenna 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)