location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Konami Yu-Gi-Oh GX Tag Force 2 (PSP) German PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Konami Check ‘Konami’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yu-Gi-Oh GX Tag Force 2 (PSP)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
111909310001
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Konami’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Konami: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Konami Yu-Gi-Oh GX Tag Force 2 (PSP) German PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation Portable (PSP)
  • - Language version: German
  • - Game genre: Action
  • - ESRB rating: E (Everyone)
Long product name Konami Yu-Gi-Oh GX Tag Force 2 (PSP) German PlayStation Portable (PSP) :
The long product name of Konami Yu-Gi-Oh GX Tag Force 2 (PSP) German PlayStation Portable (PSP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Yu-Gi-Oh GX Tag Force 2 (PSP)
More>>>
Short summary description Konami Yu-Gi-Oh GX Tag Force 2 (PSP) German PlayStation Portable (PSP):
This short summary of the Konami Yu-Gi-Oh GX Tag Force 2 (PSP) German PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

Konami Yu-Gi-Oh GX Tag Force 2 (PSP), PlayStation Portable (PSP), E (Everyone)

Long summary description Konami Yu-Gi-Oh GX Tag Force 2 (PSP) German PlayStation Portable (PSP):
This is an auto-generated long summary of Konami Yu-Gi-Oh GX Tag Force 2 (PSP) German PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

Konami Yu-Gi-Oh GX Tag Force 2 (PSP). Platform: PlayStation Portable (PSP), ESRB rating: E (Everyone)

Source Testseek summary Average rating
Reviews
Updated:
2012-01-27 02:01:12
Uk has collected 3 expert reviews for Konami Yu-Gi-Oh GX Tag Force 2 (PSP) German PlayStation Portable (PSP) and the average expert rating is 64 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
64%
Source Review comments Score
gamesradar.com
Updated:
2012-01-27 02:01:12
Dec 11, 2007Yu-Gi-Oh GX Tag Force 2 is pretty much impenetrable for the Yu-Gi-Oh! noob. Even with the tutorial there’s a good few hours of learning curve before you can approach the game with much confidence. For those already Yu-Gi-Oh-ed up, the game...
Good Deep card play, Cards exclusive to each copy, Multiplayer works well...
Bad Hard to learn, Just bigger, not better, New content not significant...
70%
gamezone.com
Updated:
2012-01-27 02:01:12
For a neophyte trading-card gamer, jumping into a Yu-Gi-Oh game is much like learning to fire walk over a mile-long stretch of fresh lava. You are going to get burned … badly. So along comes Yu-Gi-Oh Tag Force 2, replete with characters from a fles...
62%
gear.ign.com
Updated:
2012-01-27 02:01:12
Part of a freelancers job with just about any writing gig is to charge headlong into a sea of horrid licensed games and rejected mascot pap because, frankly, nobody else wants to - and rightly so; the normal day-to-day reviewing duties of your average...
60%
Brand Image Product code Product Stock Price from
Konami

Konami Dance Masters Xbox 360
(show image)
113877240001 Dance Masters 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Adrenaline Misfits Xbox 360
(show image)
113877190001 Adrenaline Misfits 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Castlevania: Lords of Shadow Xbox 360
(show image)
113871310001 Castlevania: Lords of Shadow 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Castlevania: Lords of Shadow PlayStation 3
(show image)
113870940001 Castlevania: Lords of Shadow 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Deca Sports Freedom Xbox 360
(show image)
113855330001 Deca Sports Freedom 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Karaoke Revolution Glee Wii
(show image)
113817080091 Karaoke Revolution Glee 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Karaoke Revolution Glee Wii
(show image)
113817080001 Karaoke Revolution Glee 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Def Jam Rapstar German Wii
(show image)
113855310091 Def Jam Rapstar 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Def Jam Rapstar German Wii
(show image)
113855310001 Def Jam Rapstar 0.00
(excl. VAT)
0 (incl. VAT)
Konami

Konami Def Jam Rapstar German PlayStation 3
(show image)
113854690091 Def Jam Rapstar 0.00
(excl. VAT)
0 (incl. VAT)