location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-ANT24EC5S coaxial cable 5 m Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-ANT24EC5S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-ANT24EC5S
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845973052058 show
Category:
Coaxial cable, also known as a coax, is a type of cable that has an inner conductor surrounded by a tubular insulating layer, surrounded by a tubular conducting shield. Many coaxial cables also have an insulating outer sheath or jacket. Various uses including home video equipment and ethernets.
Coaxial Cables Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 15:35:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TL-ANT24EC5S coaxial cable 5 m Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m Black
  • - Male
  • - Female
Long product name TP-Link TL-ANT24EC5S coaxial cable 5 m Black :
The long product name of TP-Link TL-ANT24EC5S coaxial cable 5 m Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TL-ANT24EC5S - 4,5 dB, 5m
More>>>
TP-Link TL-ANT24EC5S coaxial cable 5 m Black:
The official description of TP-Link TL-ANT24EC5S coaxial cable 5 m Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What happens when your wireless signal is too weak to connect to an access point in another building and you want to better position your wireless antenna in a higher or wider place to get a better signal?

The antenna extension cable is the answer to your problems. There is no need to move your access point or wireless router, which may sometimes be immovable, from place to place. With the several kind of low-loss extension cable, you will have more flexibility to move your antenna in order to maximize your wireless performance.

Short summary description TP-Link TL-ANT24EC5S coaxial cable 5 m Black:
This short summary of the TP-Link TL-ANT24EC5S coaxial cable 5 m Black data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-ANT24EC5S, 5 m, Black

Long summary description TP-Link TL-ANT24EC5S coaxial cable 5 m Black:
This is an auto-generated long summary of TP-Link TL-ANT24EC5S coaxial cable 5 m Black based on the first three specs of the first five spec groups.

TP-Link TL-ANT24EC5S. Cable length: 5 m, Connector 1 gender: Male, Connector 2 gender: Female. Connector(s): RP-SMA

Features
Cable length *
5 m
Connector 1 gender
Male
Connector 2 gender
Female
Product colour
Black
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 80 °C
Other features
Connector(s)
RP-SMA
Brand Image Product code Product Stock Price from
TP-Link TL-ANT24PT3 coaxial cable 3 m TP-Link TL-ANT24PT3 coaxial cable 3 m
(show image)
TL-ANT24PT3 TL-ANT24PT3 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 12 Meters Low-loss Antenna Extension Cable coaxial cable 12 m N F Black TP-Link 12 Meters Low-loss Antenna Extension Cable coaxial cable 12 m N F Black
(show image)
TL-ANT24EC12N 12 Meters Low-loss Antenna Extension Cable 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 3 Meters Antenna Extension Cable coaxial cable 3 m TP-Link 3 Meters Antenna Extension Cable coaxial cable 3 m
(show image)
TL-ANT24EC3S 3 Meters Antenna Extension Cable 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
México 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)