location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRBRUSHWM SmartRack Brush Strip Plate for Wall-Mount Racks

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRBRUSHWM SmartRack Brush Strip Plate for Wall-Mount Racks
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRBRUSHWM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332173300 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154539
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:20:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRBRUSHWM SmartRack Brush Strip Plate for Wall-Mount Racks
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Brush strip plate for wall-mount racks
  • - Blocks unwanted airflow
  • - Improves cooling efficiency
  • - Installs in existing cable routing slot
Warranty: 5-year limited
Long product name Tripp Lite SRBRUSHWM SmartRack Brush Strip Plate for Wall-Mount Racks :
The long product name of Tripp Lite SRBRUSHWM SmartRack Brush Strip Plate for Wall-Mount Racks. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack Brush Strip Plate for Wall-Mount Racks
More>>>
Tripp Lite SRBRUSHWM SmartRack Brush Strip Plate for Wall-Mount Racks:
The official description of Tripp Lite SRBRUSHWM SmartRack Brush Strip Plate for Wall-Mount Racks as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SmartRack® SRBRUSHWM is a brush strip plate that securely fits into existing cable routing panel on wall-mount racks. The brush strip plate blocks unwanted airflow inside the wall-mount improving cooling efficiency. Mounting hardware included.

Short summary description Tripp Lite SRBRUSHWM SmartRack Brush Strip Plate for Wall-Mount Racks:
This short summary of the Tripp Lite SRBRUSHWM SmartRack Brush Strip Plate for Wall-Mount Racks data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRBRUSHWM SmartRack Brush Strip Plate for Wall-Mount Racks, Black, RoHS, China, SMARTRACK Series, 59.4 mm, 270 mm

Long summary description Tripp Lite SRBRUSHWM SmartRack Brush Strip Plate for Wall-Mount Racks:
This is an auto-generated long summary of Tripp Lite SRBRUSHWM SmartRack Brush Strip Plate for Wall-Mount Racks based on the first three specs of the first five spec groups.

Tripp Lite SRBRUSHWM SmartRack Brush Strip Plate for Wall-Mount Racks. Product colour: Black, Certification: RoHS, Country of origin: China. Width: 59.4 mm, Depth: 270 mm, Height: 15.2 mm. Package width: 19 mm, Package depth: 279.4 mm, Package height: 66 mm. Master (outer) case width: 297.2 mm, Master (outer) case length: 365.8 mm, Master (outer) case height: 129.5 mm

Features
Product colour *
Black
Certification
RoHS
Country of origin
China
Compatibility
SMARTRACK Series
Weight & dimensions
Width
59.4 mm
Depth
270 mm
Height
15.2 mm
Weight
160 g
Packaging data
Package width
19 mm
Package depth
279.4 mm
Package height
66 mm
Packaging data
Package weight
230 g
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332173307
Logistics data
Master (outer) case width
297.2 mm
Master (outer) case length
365.8 mm
Master (outer) case height
129.5 mm
Master (outer) case gross weight
5.99 kg
Products per master (outer) case
25 pc(s)
Harmonized System (HS) code
7326.90.8688
Brand Image Product code Product Stock Price from
Tripp Lite SRCOOL3KDISPBKT Mounting Bracket for SRCOOL3KTP Top-of-Rack Air Conditioner’s Touchscreen LCD Tripp Lite SRCOOL3KDISPBKT Mounting Bracket for SRCOOL3KTP Top-of-Rack Air Conditioner’s Touchscreen LCD
(show image)
SRCOOL3KDISPBKT SRCOOL3KDISPBKT Mounting Bracket for SRCOOL3KTP Top-of-Rack Air Conditioner’s Touchscreen LCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCOOLTPDUCT SmartRack Exhaust Duct Kit for SRCOOL3KTP Tripp Lite SRCOOLTPDUCT SmartRack Exhaust Duct Kit for SRCOOL3KTP
(show image)
SRCOOLTPDUCT SRCOOLTPDUCT SmartRack Exhaust Duct Kit for SRCOOL3KTP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCOOLTMVENT Emergency Fallback Ventilation System for SRCOOL3KTP Air Conditioner Tripp Lite SRCOOLTMVENT Emergency Fallback Ventilation System for SRCOOL3KTP Air Conditioner
(show image)
SRCOOLTMVENT SRCOOLTMVENT Emergency Fallback Ventilation System for SRCOOL3KTP Air Conditioner 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCOOLMVKIT SmartRack Magnetic Vinyl Kit for Rack Airflow Management Tripp Lite SRCOOLMVKIT SmartRack Magnetic Vinyl Kit for Rack Airflow Management
(show image)
SRCOOLMVKIT SRCOOLMVKIT SmartRack Magnetic Vinyl Kit for Rack Airflow Management 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEDUCT2UHD SmartRack 2U High Capacity Horizontal Cable Manager - Finger duct with dual-hinge cover Tripp Lite SRCABLEDUCT2UHD SmartRack 2U High Capacity Horizontal Cable Manager - Finger duct with dual-hinge cover
(show image)
SRCABLEDUCT2UHD SRCABLEDUCT2UHD SmartRack 2U High Capacity Horizontal Cable Manager - Finger duct with dual-hinge cover 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEDUCT1UHD SmartRack 1U High Capacity Horizontal Cable Manager - Finger duct with dual-hinge cover Tripp Lite SRCABLEDUCT1UHD SmartRack 1U High Capacity Horizontal Cable Manager - Finger duct with dual-hinge cover
(show image)
SRCABLEDUCT1UHD SRCABLEDUCT1UHD SmartRack 1U High Capacity Horizontal Cable Manager - Finger duct with dual-hinge cover 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT3 SmartRack 3-in. (7.62 cm) Wide High Capacity Vertical Cable Manager - Double finger duct Tripp Lite SRCABLEVRT3 SmartRack 3-in. (7.62 cm) Wide High Capacity Vertical Cable Manager - Double finger duct
(show image)
SRCABLEVRT3 SRCABLEVRT3 SmartRack 3-in. (7.62 cm) Wide High Capacity Vertical Cable Manager - Double finger duct 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT6 SmartRack 6-in. (15.24 cm) Wide High Capacity Vertical Cable Manager - Double finger duct with cover Tripp Lite SRCABLEVRT6 SmartRack 6-in. (15.24 cm) Wide High Capacity Vertical Cable Manager - Double finger duct with cover
(show image)
SRCABLEVRT6 SRCABLEVRT6 SmartRack 6-in. (15.24 cm) Wide High Capacity Vertical Cable Manager - Double finger duct with cover 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEVRT12 SmartRack 12-in. (30.48 cm) Width High Capacity Vertical Cable Manager - Double finger duct with cover Tripp Lite SRCABLEVRT12 SmartRack 12-in. (30.48 cm) Width High Capacity Vertical Cable Manager - Double finger duct with cover
(show image)
SRCABLEVRT12 SRCABLEVRT12 SmartRack 12-in. (30.48 cm) Width High Capacity Vertical Cable Manager - Double finger duct with cover 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SRCABLEDUCTVRT SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Double finger duct with cover & toolless mounting Tripp Lite SRCABLEDUCTVRT SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Double finger duct with cover & toolless mounting
(show image)
SRCABLEDUCTVRT SRCABLEDUCTVRT SmartRack 6 ft. (1.83 m) Vertical Cable Manager - Double finger duct with cover & toolless mounting 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)