location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PS615 outlet box Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS615
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS615
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332175557 show
Category:
Terminal box for electric wiring or fittings at which the wires terminate for connection to electric fixtures or appliances.
Outlet Boxes Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite PS615 outlet box Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sockets quantity: 6
  • - 2P+T
  • - Material: Plastic
  • - Grey
Warranty: Lifetime limited warranty
Long product name Tripp Lite PS615 outlet box Grey :
The long product name of Tripp Lite PS615 outlet box Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Power It! - 6x5-15R, 1875W, 120V AC, 50/60Hz, 15A, 15ft, 0.73kg, Light Grey
More>>>
Tripp Lite PS615 outlet box Grey:
The official description of Tripp Lite PS615 outlet box Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's Power It! PS615 power strip offers reliable, convenient and cost-effective power distribution for appliances, power tools, lighting and other electrical equipment. Includes 6 NEMA 5-15R outlets, 15-foot AC power cord and keyhole mounting slots. Multi-outlet strip reduces cable clutter and enables the connection of multiple electrical devices to a single AC wall socket. Features illuminated power switch and 15A integrated circuit breaker to prevent dangerous overloads.

Short summary description Tripp Lite PS615 outlet box Grey:
This short summary of the Tripp Lite PS615 outlet box Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PS615, 47 mm, 274.3 mm, 312 mm, 730 g, 4.7 cm (1.85"), 27.4 cm (10.8")

Long summary description Tripp Lite PS615 outlet box Grey:
This is an auto-generated long summary of Tripp Lite PS615 outlet box Grey based on the first three specs of the first five spec groups.

Tripp Lite PS615. Width: 47 mm, Height: 274.3 mm, Depth: 312 mm. Package width: 50.8 mm, Package depth: 152.4 mm, Package height: 332.7 mm. Country of origin: China, Master (outer) case width: 167.6 mm, Master (outer) case length: 299.7 mm

Technical details
Type
2P+T
Socket standard
NEMA 5-15
Sockets quantity
6
Product colour *
Grey
Cable type
SJT 14AWG
Material
Plastic
Current
15 A
Voltage
120 V
AC input frequency
50 - 60 Hz
Center distance
2.8 cm
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332175554
Compliance certificates
RoHS
Certification
UL1363, cUL
Weight & dimensions
Width
47 mm
Height
274.3 mm
Depth
312 mm
Weight & dimensions
Weight
730 g
Width (imperial)
4.7 cm (1.85")
Height (imperial)
27.4 cm (10.8")
Depth (imperial)
3.12 cm (1.23")
Packaging data
Package width
50.8 mm
Package depth
152.4 mm
Package height
332.7 mm
Package weight
910 g
Logistics data
Country of origin
China
Master (outer) case width
167.6 mm
Master (outer) case length
299.7 mm
Master (outer) case height
355.6 mm
Master (outer) case gross weight
5.53 kg
Products per master (outer) case
6 pc(s)
Other features
Protection
Yes
Country Distributor
United States 2 distributor(s)