location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 4POSTRAILKIT1U SmartRack 4-Post 1U Universal Adjustable Rack-Mount Shelf Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4POSTRAILKIT1U SmartRack 4-Post 1U Universal Adjustable Rack-Mount Shelf Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4POSTRAILKIT1U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332173317 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 13:02:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 4POSTRAILKIT1U SmartRack 4-Post 1U Universal Adjustable Rack-Mount Shelf Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supports UPS systems in 4-post rackmount applications
  • - Adjustable to any length between 20.5 and 36 inches
  • - Square hole rack attachment hardware included
  • - Supports weights up to 150 lbs (68 kgs)
Warranty: 5-year limited
Long product name Tripp Lite 4POSTRAILKIT1U SmartRack 4-Post 1U Universal Adjustable Rack-Mount Shelf Kit :
The long product name of Tripp Lite 4POSTRAILKIT1U SmartRack 4-Post 1U Universal Adjustable Rack-Mount Shelf Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartRack 4-Post 1U Universal Adjustable Rack-Mount Shelf Kit
More>>>
Tripp Lite 4POSTRAILKIT1U SmartRack 4-Post 1U Universal Adjustable Rack-Mount Shelf Kit:
The official description of Tripp Lite 4POSTRAILKIT1U SmartRack 4-Post 1U Universal Adjustable Rack-Mount Shelf Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

4POSTRAILKIT1U is an adjustable rack-mount shelving system that supports heavy UPS systems, as well as other pieces of networking or power protection equipment. 4-post expandable mounting rails offer front to rear support for equipment with 17.5-inch-wide rectangular chassis. Rails adjust to any setting between 20.5 and 36 inches. Includes mounting hardware compatible with square-hole racks. Supports up to 150 pounds (68 kilograms).

Short summary description Tripp Lite 4POSTRAILKIT1U SmartRack 4-Post 1U Universal Adjustable Rack-Mount Shelf Kit:
This short summary of the Tripp Lite 4POSTRAILKIT1U SmartRack 4-Post 1U Universal Adjustable Rack-Mount Shelf Kit data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 4POSTRAILKIT1U SmartRack 4-Post 1U Universal Adjustable Rack-Mount Shelf Kit, 68 kg, Silver

Long summary description Tripp Lite 4POSTRAILKIT1U SmartRack 4-Post 1U Universal Adjustable Rack-Mount Shelf Kit:
This is an auto-generated long summary of Tripp Lite 4POSTRAILKIT1U SmartRack 4-Post 1U Universal Adjustable Rack-Mount Shelf Kit based on the first three specs of the first five spec groups.

Tripp Lite 4POSTRAILKIT1U SmartRack 4-Post 1U Universal Adjustable Rack-Mount Shelf Kit. Maximum weight capacity: 68 kg, Product colour: Silver

Technical details
Product colour *
Silver
Maximum weight capacity
68 kg
Rack capacity
1U
Rack mounting
Yes
Adjustable
Yes
Country of origin
China
Weight & dimensions
Weight
1.32 kg
Width
37.8 mm
Depth
520.7 mm
Height
43.7 mm
Packaging data
Package width
55.9 mm
Packaging data
Package depth
538.5 mm
Package height
50.8 mm
Package weight
1.32 kg
Logistics data
Master (outer) case width
284.5 mm
Master (outer) case length
546.1 mm
Master (outer) case height
137.2 mm
Master (outer) case gross weight
13.8 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332173314
Harmonized System (HS) code
7326.90.8688
Brand Image Product code Product Stock Price from
Tripp Lite SR48UBEXPND SmartRack 48U Standard-Depth 4-Post Premium Open Frame Rack with No Sides or Doors Tripp Lite SR48UBEXPND SmartRack 48U Standard-Depth 4-Post Premium Open Frame Rack with No Sides or Doors
(show image)
SR48UBEXPND SR48UBEXPND SmartRack 48U Standard-Depth 4-Post Premium Open Frame Rack with No Sides or Doors 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
United Kingdom 6 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)