location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba AT300SE-101 NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT300SE-101
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDA0DE-002008GR
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77218
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Apr 2021 09:45:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba AT300SE-101 NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Black
  • - 25.6 cm (10.1") 1280 x 800 pixels IPS
  • - NVIDIA Tegra Tegra 3 1.3 GHz
  • - 16 GB Flash Card reader integrated
  • - Front camera
  • - Wi-Fi 4 (802.11n) Bluetooth
  • - Lithium Polymer (LiPo)
  • - Android
More>>>
Short summary description Toshiba AT300SE-101 NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:
This short summary of the Toshiba AT300SE-101 NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba AT300SE-101, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black

Long summary description Toshiba AT300SE-101 NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black:
This is an auto-generated long summary of Toshiba AT300SE-101 NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black based on the first three specs of the first five spec groups.

Toshiba AT300SE-101. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.3 GHz, Processor family: NVIDIA Tegra, Processor model: Tegra 3. Internal memory: 1 GB. Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 625 g. Operating system installed: Android. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 07:36:13
Uk has collected 9 expert reviews for Toshiba AT300SE-101 NVIDIA Tegra 16 GB 25.6 cm (10.1") 1 GB Wi-Fi 4 (802.11n) Android Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-05-01 07:36:10
The Toshiba AT300SE is a 10in tablet with a 1.3GHz Nvidia Tegra 3 processor, 1GB of RAM and 16GB of storage space. It’s lightweight and comfortable to hold in both hands, being 10.5mm thick and made mainly from plastic. At 625g, it weighs less than an...
Bottom line A budget 10in tablet that’s just a little too expensive to recommend...
60%
techradar.com
Updated:
2013-05-01 07:36:11
Making a 'special edition' of an older, middle-ranking product between the annual product refresh is rather an unusual move in the world of tablets; but in the case of the Toshiba AT300SE, it makes a lot of sense. Compared to its Toshiba AT300 ancestor, t...
Good Lower price, Breezy browsing, Build quality, Improved charger...
Bad Touchscreen not as sensitive as rival, Lacks HDMI output, HD video looks soft...
Bottom line There's little to get excited about on this 'special edition' tablet, but before you write off the Toshiba AT300SE consider just what Toshiba was trying to achieve here. A brand that's all about price and value, here it's taken the original Toshiba AT300...
70%
whathifi.com
Updated:
2013-09-15 02:06:26
You might remember Toshiba's slim, budget AT300 tab from last year and this refreshed model sports similar specs in a slightly chunkier package with one big upgrade: Android 4.1 (Jelly Bean). So the Toshiba AT300SE is certainly slicker than its predecess...
Good Low price, Decent sound with headphones, Uptodate Jelly Bean OS...
Bad Video could be better, Sometimes slow in operation...
Bottom line The AT300SE is nice enough to navigate, but with a less than durable finish, uninspiring video and Toshiba dropping ports such as microHDMI, it just doesn't represent great value for money. We'd recommend trying a smaller tab or spending more on the Goo...
60%
tbreak.ae
Updated:
2016-12-15 11:08:08
When I recently reviewed the Toshiba 7 and 10 inch tablets, the AT270 and AT300 respectively, it was the 7-inch tablet that came out on top. The AT300's screen felt lackluster for the price, and Ice Cream Sandwich OS felt like it slowed things down just f...
84%
notebookcheck.net
Updated:
2013-05-01 07:36:10
The visual difference, as well as the difference in the designation of the two latest Toshiba devices, is just marginal . That raises the question why the AT300SE is 50 Euros (~$65) cheaper compared to the direct predecessor . The basic specifications are...
Good Very bright display, High performance, Good speakers with settings, Long battery runtime...
Bad Weak camera, High weight, Limited scope of delivery...
Bottom line Inexpensive remake with small drawbacksIf you already took a closer look at the Toshiba AT300 but were not willing to pay 449 Euros, ~$588 (RRP) then you should consider the successor. The AT300SE, which looks the same, is equipped with almost identical h...
85%
tbreak.com
Updated:
2013-05-01 07:36:11
When I recently reviewed the Toshiba 7 and 10 inch tablets, the AT270 and AT300 respectively, it was the 7-inch tablet that came out on top. The AT300’s screen felt lackluster for the price, and Ice Cream Sandwich OS felt like it slowed things down jus...
Good Simple design; Jelly Bean OS runs smooth; Solid build quality; MicroSD slot...
Bad Poor camera quality; Toshiba bloatware apps preinstalled; Some light bleeding on screen edges.
80%
tbreak.ae
Updated:
2014-01-24 01:36:37
When I recently reviewed the Toshiba 7 and 10 inch tablets, the AT270 and AT300 respectively, it was the 7-inch tablet that came out on top. The AT300's screen felt lackluster for the price, and Ice Cream Sandwich OS felt like it slowed things down just f...
84%