location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 2-9USTAND 2U to 9U Tower Stand Kit for Select Rack-Mount UPS Systems

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-9USTAND 2U to 9U Tower Stand Kit for Select Rack-Mount UPS Systems
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2-9USTAND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332120786 show
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202278
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2024 11:13:18
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite 2-9USTAND 2U to 9U Tower Stand Kit for Select Rack-Mount UPS Systems
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Includes 2 stands for tower placement of UPS systems in 2U to 9U widths
  • - Expandable from 10U to 14U with addition of a second 2-9USTAND
  • - Also supports multiple UPS systems, battery packs and other compatible accessories
  • - Ideal for networking or telecom applications where tower UPS placement is required
Warranty: 2-year limited
Long product name Tripp Lite 2-9USTAND 2U to 9U Tower Stand Kit for Select Rack-Mount UPS Systems :
The long product name of Tripp Lite 2-9USTAND 2U to 9U Tower Stand Kit for Select Rack-Mount UPS Systems. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2U to 9U Tower Stand Kit for Select Rack-Mount UPS Systems
More>>>
Tripp Lite 2-9USTAND 2U to 9U Tower Stand Kit for Select Rack-Mount UPS Systems:
The official description of Tripp Lite 2-9USTAND 2U to 9U Tower Stand Kit for Select Rack-Mount UPS Systems as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expandable Tower Placement Kit for Rack-Mount UPS Systems
The 2-9USTAND enables tower installation of rack-mount UPS systems in a small footprint, freeing up valuable rack space and conserving floor space at the same time. Two included tower stands accommodate 2U to 9U widths to support single or multiple SmartOnline or SmartPro UPS systems, as well as compatible battery packs and accessories. By adding a second 2-9USTAND, you expand widths from 10U to 14U. This kit is ideal for networking and telecom applications where upright tower UPS placement is required.

Short summary description Tripp Lite 2-9USTAND 2U to 9U Tower Stand Kit for Select Rack-Mount UPS Systems:
This short summary of the Tripp Lite 2-9USTAND 2U to 9U Tower Stand Kit for Select Rack-Mount UPS Systems data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 2-9USTAND 2U to 9U Tower Stand Kit for Select Rack-Mount UPS Systems, Black, China, 69.8 mm, 266.7 mm, 120.6 mm, 540 g

Long summary description Tripp Lite 2-9USTAND 2U to 9U Tower Stand Kit for Select Rack-Mount UPS Systems:
This is an auto-generated long summary of Tripp Lite 2-9USTAND 2U to 9U Tower Stand Kit for Select Rack-Mount UPS Systems based on the first three specs of the first five spec groups.

Tripp Lite 2-9USTAND 2U to 9U Tower Stand Kit for Select Rack-Mount UPS Systems. Product colour: Black, Country of origin: China. Width: 69.8 mm, Depth: 266.7 mm, Height: 120.6 mm. Package width: 205.7 mm, Package depth: 271.8 mm, Package height: 111.8 mm. Master (outer) case width: 584.2 mm, Master (outer) case length: 492.8 mm, Master (outer) case height: 457.2 mm

Features
Product colour *
Black
Country of origin
China
Weight & dimensions
Width
69.8 mm
Depth
266.7 mm
Height
120.6 mm
Weight
540 g
Packaging data
Package width
205.7 mm
Package depth
271.8 mm
Package height
111.8 mm
Package weight
1.08 kg
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332120783
Logistics data
Master (outer) case width
584.2 mm
Master (outer) case length
492.8 mm
Master (outer) case height
457.2 mm
Master (outer) case gross weight
16.8 kg
Products per master (outer) case
16 pc(s)
Harmonized System (HS) code
3926.90.9985
Country Distributor
United Kingdom 3 distributor(s)
México 1 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)