location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite A060-006 RF Digital Coax Gold Audio Cable (RCA M/M), 6 ft. (1.83 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A060-006 RF Digital Coax Gold Audio Cable (RCA M/M), 6 ft. (1.83 m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A060-006 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332121875 show
Category: Audio Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 20:34:31
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite A060-006 RF Digital Coax Gold Audio Cable (RCA M/M), 6 ft. (1.83 m)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Superior audio quality for movies with Dolby Digital and DTS Surround-Sound
  • - Double shielded construction for maximum EMI/RFI protection
  • - Excellent noise isolation with 100% aluminum mylar foil/braid shield
  • - Silver Plated center conductor for best High Frequency response
Warranty: Lifetime limited
Long product name Tripp Lite A060-006 RF Digital Coax Gold Audio Cable (RCA M/M), 6 ft. (1.83 m) :
The long product name of Tripp Lite A060-006 RF Digital Coax Gold Audio Cable (RCA M/M), 6 ft. (1.83 m). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RF Digital Coax Gold Audio Cable (RCA M/M), 6 ft. (1.83 m)
More>>>
Tripp Lite A060-006 RF Digital Coax Gold Audio Cable (RCA M/M), 6 ft. (1.83 m):
The official description of Tripp Lite A060-006 RF Digital Coax Gold Audio Cable (RCA M/M), 6 ft. (1.83 m) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This premium Digital Coax Audio Cable provides a clean, accurate sound, as well as noise and interference elimination that can compromise your listening pleasure. This six-foot (1.8 meters) cable is specifically designed for digital devices, providing better sonic accuracy and more detailed, natural sound. This cable features a 75 ohm coaxial conductor made of 99.99% pure copper, and precision-machined, 6-cut gold RCA connectors that resist corrosion.

Short summary description Tripp Lite A060-006 RF Digital Coax Gold Audio Cable (RCA M/M), 6 ft. (1.83 m):
This short summary of the Tripp Lite A060-006 RF Digital Coax Gold Audio Cable (RCA M/M), 6 ft. (1.83 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite A060-006 RF Digital Coax Gold Audio Cable (RCA M/M), 6 ft. (1.83 m), RCA, Male, RCA, Male, 1.83 m, Black

Long summary description Tripp Lite A060-006 RF Digital Coax Gold Audio Cable (RCA M/M), 6 ft. (1.83 m):
This is an auto-generated long summary of Tripp Lite A060-006 RF Digital Coax Gold Audio Cable (RCA M/M), 6 ft. (1.83 m) based on the first three specs of the first five spec groups.

Tripp Lite A060-006 RF Digital Coax Gold Audio Cable (RCA M/M), 6 ft. (1.83 m). Connector 1: RCA, Connector 1 gender: Male, Connector 2: RCA, Connector 2 gender: Male, Connector contacts plating: Gold, Cable length: 1.83 m, Product colour: Black

Features
Cable length *
1.83 m
Connector 1 *
RCA
Connector 1 gender *
Male
Connector 2 *
RCA
Connector 2 gender *
Male
Connector contacts plating
Gold
Product colour *
Black
Country of origin
China
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Packaging data
Package weight
100 g
Other features
Quantity
1
Logistics data
Master (outer) case width
355.6 mm
Master (outer) case length
25.4 mm
Master (outer) case height
431.8 mm
Master (outer) case gross weight
1 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332121872
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)