location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 8-Port KVM Switch, 1U Rack-Mount, On-Screen Display, PS2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8-Port KVM Switch, 1U Rack-Mount, On-Screen Display, PS2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B007-008 show
Show alternative article codes used in the online market place
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:49:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite 8-Port KVM Switch, 1U Rack-Mount, On-Screen Display, PS2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Number of computers controlled: 8
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 1920 x 1440 pixels
Warranty: 1-year limited warranty
Long product name Tripp Lite 8-Port KVM Switch, 1U Rack-Mount, On-Screen Display, PS2 :
The long product name of Tripp Lite 8-Port KVM Switch, 1U Rack-Mount, On-Screen Display, PS2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8-Port KVM Switch, 1U Rack-Mount, On-Screen Display, PS2
More>>>
Tripp Lite 8-Port KVM Switch, 1U Rack-Mount, On-Screen Display, PS2:
The official description of Tripp Lite 8-Port KVM Switch, 1U Rack-Mount, On-Screen Display, PS2 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's 8-port KVM Switch is the optimal solution for controlling up to 8 computers from one keyboard, mouse and monitor. Multiple KVM switches can be cascaded together in order to control up to 512 computers. Easily switch ports using the On Screen Display (OSD), keyboard hot key commands or push buttons. Also supports ultra-high 180MHz video resolutions up to 1920 x 1440 pixels without noticeable degradation. Innovative design adjusts to either rack-mount or stacking installation... rack-mount hardware included. Compatible with all major operating systems except Mac and Sun. Constructed of heavy-duty steel housing.
- Control up to 8 computers from a single keyboard, mouse, and monitor
- Control up to 512 computers by cascading additional B007-008 KVM switches
- Includes hardware for 1U mounting in a 19 in. rack
- Supports video resolutions up to 1920 x 1440
- Supports VGA, SVGA, or Multisync monitor
- No software or complicated set-up procedures required
- Switch between ports via OSD, pushbuttons, or keyboard hot key commands
- Includes autoscan feature
- Password security ensures that only authorized people have access to the connected computers

Short summary description Tripp Lite 8-Port KVM Switch, 1U Rack-Mount, On-Screen Display, PS2:
This short summary of the Tripp Lite 8-Port KVM Switch, 1U Rack-Mount, On-Screen Display, PS2 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 8-Port KVM Switch, 1U Rack-Mount, On-Screen Display, PS2, 1920 x 1440 pixels, Rack mounting, 1U, Black

Long summary description Tripp Lite 8-Port KVM Switch, 1U Rack-Mount, On-Screen Display, PS2:
This is an auto-generated long summary of Tripp Lite 8-Port KVM Switch, 1U Rack-Mount, On-Screen Display, PS2 based on the first three specs of the first five spec groups.

Tripp Lite 8-Port KVM Switch, 1U Rack-Mount, On-Screen Display, PS2. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Product colour: Black, Rack capacity: 1U. Sustainability certificates: RoHS, Compliance certificates: RoHS

Ports & interfaces
Number of computers controlled *
8
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Audio connections
No
Performance
Maximum resolution *
1920 x 1440 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
LED indicators
Yes
Display
Built-in display *
No
Sustainability
Sustainability certificates
RoHS
Compliance certificates
RoHS
Country Distributor
United Kingdom 1 distributor(s)