location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B015-000 USB to PS/2 Adapter for Keyboard and Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B015-000 USB to PS/2 Adapter for Keyboard and Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B015-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332118769 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:33:19
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B015-000 USB to PS/2 Adapter for Keyboard and Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect a USB computer to a KVM switch or connect a PS/2 keyboard and mouse to a USB port on a computer
  • - No external power needed
  • - Plug-and-play compact design
Warranty: Lifetime limited
Long product name Tripp Lite B015-000 USB to PS/2 Adapter for Keyboard and Mouse :
The long product name of Tripp Lite B015-000 USB to PS/2 Adapter for Keyboard and Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB to PS/2 Adapter for Keyboard and Mouse
More>>>
Tripp Lite B015-000 USB to PS/2 Adapter for Keyboard and Mouse:
The official description of Tripp Lite B015-000 USB to PS/2 Adapter for Keyboard and Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A fast, easy way to connect a USB computer to a KVM switch or connect a PS/2 keyboard and mouse to a USB port on a computer. All USB cabling includes superior foil shielding for reliable error-free data communications.

Short summary description Tripp Lite B015-000 USB to PS/2 Adapter for Keyboard and Mouse:
This short summary of the Tripp Lite B015-000 USB to PS/2 Adapter for Keyboard and Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B015-000 USB to PS/2 Adapter for Keyboard and Mouse, Black, China, 60 g, 1 pc(s), 177.8 mm, 12.7 mm

Long summary description Tripp Lite B015-000 USB to PS/2 Adapter for Keyboard and Mouse:
This is an auto-generated long summary of Tripp Lite B015-000 USB to PS/2 Adapter for Keyboard and Mouse based on the first three specs of the first five spec groups.

Tripp Lite B015-000 USB to PS/2 Adapter for Keyboard and Mouse. Product colour: Black, Country of origin: China. Weight: 60 g. Quantity per pack: 1 pc(s), Package width: 177.8 mm, Package depth: 12.7 mm. Products per master (outer) case: 10 pc(s), Master (outer) case width: 177 mm, Master (outer) case length: 55.1 mm. Cable length: 0.889 m

Design
Product colour
Black
Country of origin
China
Features
Plug and Play
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332118766
Weight & dimensions
Weight
60 g
Packaging data
Quantity per pack
1 pc(s)
Package width
177.8 mm
Package depth
12.7 mm
Packaging data
Package height
228.6 mm
Package weight
60 g
Logistics data
Harmonized System (HS) code
8544.42.9090
Products per master (outer) case
10 pc(s)
Master (outer) case width
177 mm
Master (outer) case length
55.1 mm
Master (outer) case height
309.9 mm
Master (outer) case gross weight
800 g
Other features
Cable length
0.889 m
Country Distributor
Nederland 5 distributor(s)
United Kingdom 4 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)