Tripp Lite logo

Tripp Lite 4-Port Desktop KVM Switch

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139285
Info modified on:
10 Aug 2024, 09:51:37
Warranty:
1-year limited warranty
Long product name Tripp Lite 4-Port Desktop KVM Switch:

4-Port Desktop KVM Switch

Tripp Lite 4-Port Desktop KVM Switch:

Tripp Lite's 4-port B022-004-R KVM Switch is the optimal solution for controlling 4 computers from one keyboard, mouse and monitor. Installation is a snap - just connect the PCs using Tripp Lite's P774-Series (PS/2) or P776-Series (USB) KVM cable kits (Not included). No software or complicated set-up procedures are required. Easily switch between computers via the front-panel push buttons or keyboard hotkey commands.

● Control 4 computers from a single keyboard, mouse, and monitor
● Supports VGA, SVGA, or Multisync monitors
● Connect to PS/2 and USB computers using Tripp Lite's P774-Series (PS/2) and P776-Series (USB) KVM cable kits (Not included)
● Easy to install - no software required
● Easily select a computer via front-panel push buttons or keyboard hotkeys
● Auto Scan function to monitor computer operation
● Supports Microsoft IntelliMouse and the scrolling wheel on most mice
● Superior video quality - up to 2048x1536; DDC2B
● External power not required
● Compatible with all major operating systems except Mac and Sun

● Control 4 computers with 1 keyboard, monitor and mouse
● Connect to PS/2 and USB computers using Tripp Lite's P774-Series (PS/2) and P776-Series (USB) KVM cable kits (Not included)
● Simple plug-and-play design
● Ultra-slim design takes up minimal space
● Compatible with all major operating systems except Mac and Sun

System Requirements

● VGA, SVGA or Multisync Monitor with an HD15 port
● PS/2 mouse
● PS/2 keyboard
● PS/2 or USB computer
● P774-Series (PS/2) and/or P776-Series (USB) KVM Cable kit(s); 1 for each connected computer
● Compatible with all major operating systems except Mac and Sun

Package Includes

● B022-004-R 4 Port KVM Switch
● PS/2 console cable kit
● Owner's manual

Short summary description Tripp Lite 4-Port Desktop KVM Switch:

Tripp Lite 4-Port Desktop KVM Switch, Silver

Long summary description Tripp Lite 4-Port Desktop KVM Switch:

Tripp Lite 4-Port Desktop KVM Switch. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Product colour: Silver. Compliance certificates: RoHS. Width: 200.7 mm, Depth: 76.2 mm, Height: 25.4 mm. Package width: 235 mm, Package depth: 57.2 mm, Package height: 177.8 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.