location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B054-001-PS2 KVM cable Black 150 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B054-001-PS2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B054-001-PS2 show
Show alternative article codes used in the online market place
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2020 15:49:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tripp Lite B054-001-PS2 KVM cable Black 150 m :
The long product name of Tripp Lite B054-001-PS2 KVM cable Black 150 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B054-001-PS2
More>>>
Tripp Lite B054-001-PS2 KVM cable Black 150 m:
The official description of Tripp Lite B054-001-PS2 KVM cable Black 150 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's PS/2 Server Interface Module connects to the PS/2 ports on a Server, and converts them to a single RJ45 connector. Ordinary Cat5e patch cables can then be used to connect the server to the switch ports on the Tripp Lite B060-Series NetDirector Matrix KVM switch. Use of Cat5e cables frees up space in the server cabinet that would be filled by traditional, thicker KVM cables.

- Eliminates the need for thicker, heavier KVM cables.
- Compact, lightweight design.
- Plug and Play; no software required.
- No power supply required.
- Allows a Server/CPU to be located up to 500ft away from the KVM switch.

Short summary description Tripp Lite B054-001-PS2 KVM cable Black 150 m:
This short summary of the Tripp Lite B054-001-PS2 KVM cable Black 150 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B054-001-PS2, 150 m, Black, Male/Female, 1 x RJ-45 F 1 x HD15 M 2 x MiniDIN6 M

Long summary description Tripp Lite B054-001-PS2 KVM cable Black 150 m:
This is an auto-generated long summary of Tripp Lite B054-001-PS2 KVM cable Black 150 m based on the first three specs of the first five spec groups.

Tripp Lite B054-001-PS2. Cable length: 150 m, Product colour: Black, Connector gender: Male/Female. I/O ports: 1 x RJ-45 F 1 x HD15 M 2 x MiniDIN6 M

Ports & interfaces
I/O ports
1 x RJ-45 F 1 x HD15 M 2 x MiniDIN6 M
Performance
Product colour
Black
Cable length *
150 m
Connector gender
Male/Female
Brand Image Product code Product Stock Price from
Tripp Lite SUN Server Interface Module for NetDirector Matrix KVM Switches Tripp Lite SUN Server Interface Module for NetDirector Matrix KVM Switches
(show image)
B054-001-SUN SUN Server Interface Module for NetDirector Matrix KVM Switches 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)