V7 logo

V7 Optical LED USB Mouse

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
157611
Info modified on:
10 Aug 2024, 09:33:14
Warranty:
2 years
Long product name V7 Optical LED USB Mouse:

Optical LED USB Mouse

V7 Optical LED USB Mouse:

The MV3000 full sized Plug & Play USB optical LED mouse has a comfortable universal design with seamless point and click interaction. This high quality space saving 3 button mouse includes a built-in scroll wheel with enhanced tactile button and tracking feedback. The 1000 dpi optical sensor provides precise and swift cursor movement for easy smooth navigation.
The professional brush finish will bring style and improved performance for your high volume workload at the home, office or while traveling for business.

-Full Size Universal Design
-Smooth, Responsive Cursor Control
-Integrated Scroll Wheel
-Plug and Play Confidence
-2 years warranty

Short summary description V7 Optical LED USB Mouse:

V7 Optical LED USB Mouse, Optical, USB Type-A, 1000 DPI, Black, Silver

Long summary description V7 Optical LED USB Mouse:

V7 Optical LED USB Mouse. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product colour: Black, Silver

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.