location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Trendnet TK-407K KVM switch Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trendnet Check ‘Trendnet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TK-407K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TK-407K show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0635145509479 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Trendnet’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trendnet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100042
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 14:16:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Trendnet TK-407K KVM switch Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue
  • - Number of computers controlled: 4
  • - Keyboard port type: USB Mouse port type: USB Video port type: VGA
  • - 2048 x 1536 pixels
Warranty: 2-year limited warranty
Long product name Trendnet TK-407K KVM switch Blue :
The long product name of Trendnet TK-407K KVM switch Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB KVM Switch Kit
More>>>
Short summary description Trendnet TK-407K KVM switch Blue:
This short summary of the Trendnet TK-407K KVM switch Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Trendnet TK-407K, 2048 x 1536 pixels, Blue

Long summary description Trendnet TK-407K KVM switch Blue:
This is an auto-generated long summary of Trendnet TK-407K KVM switch Blue based on the first three specs of the first five spec groups.

Trendnet TK-407K. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Maximum resolution: 2048 x 1536 pixels, Scan interval: 10 s. Product colour: Blue, Cable length: 1.8 m, Certification: CE, FCC.. Width: 167 mm, Depth: 80 mm, Height: 28 mm. Connectivity technology: Wired, Power supply type: USB, Compatible operating systems: Windows 98SE/ME/2000/XP/2003 Server, Linux, & Mac OS.

Brand Image Product code Product Stock Price from
Trendnet

Trendnet TK-207K KVM switch Blue
(show image)
TK-207K TK-207K 0.00
(excl. VAT)
0 (incl. VAT)
Trendnet

Trendnet TK-409K KVM switch Blue
(show image)
TK-409K TK-409K 0.00
(excl. VAT)
0 (incl. VAT)
Trendnet

Trendnet TK-408K KVM switch Blue
(show image)
TK-408K TK-408K 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
United States 2 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Nederland 1 distributor(s)
Slovenia 1 distributor(s)
Czech Republic 1 distributor(s)