location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect HDMVGA2 video cable adapter 0.15 m HDMI VGA (D-Sub) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDMVGA2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDMVGA2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045533945
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Microconnect HDMVGA2 video cable adapter 0.15 m HDMI VGA (D-Sub) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Max resolution: Full HD 1920*1080p@60Hz
  • - HDMI to VGA
  • - Support audio by USB Micro,Plug and play: With full support for plug-and-play installation, this PC video adapter is easy to setup with no software, drivers or external power adapter required
Warranty: 300 months
Long product name Microconnect HDMVGA2 video cable adapter 0.15 m HDMI VGA (D-Sub) White :
The long product name of Microconnect HDMVGA2 video cable adapter 0.15 m HDMI VGA (D-Sub) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI to VGA Adapter
More>>>
Short summary description Microconnect HDMVGA2 video cable adapter 0.15 m HDMI VGA (D-Sub) White:
This short summary of the Microconnect HDMVGA2 video cable adapter 0.15 m HDMI VGA (D-Sub) White data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect HDMVGA2, 0.15 m, HDMI, VGA (D-Sub), Male, Female, Gold

Long summary description Microconnect HDMVGA2 video cable adapter 0.15 m HDMI VGA (D-Sub) White:
This is an auto-generated long summary of Microconnect HDMVGA2 video cable adapter 0.15 m HDMI VGA (D-Sub) White based on the first three specs of the first five spec groups.

Microconnect HDMVGA2. Cable length: 0.15 m, Connector 1: HDMI, Connector 2: VGA (D-Sub). Sustainability certificates: RoHS. Cable diameter: 4.8 mm, Weight: 30 g. Quantity per pack: 1 pc(s), Package width: 153 mm, Package depth: 120 mm

Brand Image Product code Product Stock Price from
Sandberg HDMI to VGA+Audio Converter Sandberg HDMI to VGA+Audio Converter
(show image)
508-77 HDMI to VGA+Audio Converter 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo HDMI / VGA 0.2 m Black Lenovo HDMI / VGA 0.2 m Black
(show image)
0B47069 HDMI / VGA 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect HDMVGA1 video cable adapter 0.15 m HDMI Type A (Standard) VGA (D-Sub) White
(show image)
HDMVGA1 HDMVGA1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)