Lexmark logo

Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102578
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year On Site Service
Long product name Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm:

CX510de - 1200 x 1200 dpi, 30 ppm/30 ppm, Duplex, 800 MHz, 1024 MB, 50 dBA, ITU T.30 V.34 33.6 kbps, 7" e-Task Touch, USB, Gigabit Ethernet, ENERGY STAR, 600 W, 28.2 kg

Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm:

The network-ready Lexmark CX510de MFP with a colour touch screen and a print speed as fast as 30 ppm with two-sided printing lets you copy, scan and fax.

Freedom to Print on the Fly

Produce professional colour in-house, on demand. With 1 GB of memory and a dual-core processor, you’ll print fast, too.

Professional Colour Matching

Lexmark Named Color Replacement and PANTONE® calibration make it easy to develop a consistent brand image by accurately matching your colours.

High Resolution Graphics

With up to true 1200 x 1200 dpi resolution, images and graphics stay crisp. Lexmark's Unison™ Toner ensures consistent quality, too.

Super Fast and Quiet Output

Quickly print, copy and scan up to 30 pages per minute in black and colour, plus produce a one-page colour document in as little as 11,5 seconds.

Smart Touch Screen and USB Port

The vibrant 17,8-cm colour touch screen provides access to easy-to-use pre-installed productivity solutions. There’s a convenient front USB port, too.

Short summary description Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm:

Lexmark CX510de, Laser, Colour printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description Lexmark CX510de Laser A4 1200 x 1200 DPI 30 ppm:

Lexmark CX510de. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, White

Video
Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.