location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron StyleView w/ LCD Pivot, LiFe Aluminium, Grey, White Flat panel Multimedia cart

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StyleView w/ LCD Pivot, LiFe
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV42-3312-5
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:43:39
The date of the most recent change of this product data-sheet in Icecat.
standard (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
standard (7.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Ergotron StyleView w/ LCD Pivot, LiFe Aluminium, Grey, White Flat panel Multimedia cart :
The long product name of Ergotron StyleView w/ LCD Pivot, LiFe Aluminium, Grey, White Flat panel Multimedia cart. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StyleView Cart with LCD Pivot, LiFe Powered, 1 Drawer
More>>>
Short summary description Ergotron StyleView w/ LCD Pivot, LiFe Aluminium, Grey, White Flat panel Multimedia cart:
This short summary of the Ergotron StyleView w/ LCD Pivot, LiFe Aluminium, Grey, White Flat panel Multimedia cart data-sheet is auto-generated and uses the product title and the first six key specs.

Ergotron StyleView w/ LCD Pivot, LiFe, Multimedia cart, Aluminium, Grey, White, Flat panel, 15 kg, 55.9 cm (22"), 75 x 75,100 x 100 mm

Long summary description Ergotron StyleView w/ LCD Pivot, LiFe Aluminium, Grey, White Flat panel Multimedia cart:
This is an auto-generated long summary of Ergotron StyleView w/ LCD Pivot, LiFe Aluminium, Grey, White Flat panel Multimedia cart based on the first three specs of the first five spec groups.

Ergotron StyleView w/ LCD Pivot, LiFe. Type: Multimedia cart, Product colour: Aluminium, Grey, White, Recommended usage: Flat panel. AC input voltage: 220 V, AC input frequency: 50 Hz. Height adjustment: 63 cm, Weight: 55.8 kg. Package weight: 71.7 kg, Package dimensions (WxDxH): 620 x 870 x 1420 mm