location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 1.8kW Single-Phase Basic PDU, 120V Outlets (13 5-15R), 5-15P, 15ft Cord, 1U Rack-Mount

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.8kW Single-Phase Basic PDU, 120V Outlets (13 5-15R), 5-15P, 15ft Cord, 1U Rack-Mount
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDU1215
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332116727 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156954
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:45:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5-year limited warranty
Long product name Tripp Lite 1.8kW Single-Phase Basic PDU, 120V Outlets (13 5-15R), 5-15P, 15ft Cord, 1U Rack-Mount :
The long product name of Tripp Lite 1.8kW Single-Phase Basic PDU, 120V Outlets (13 5-15R), 5-15P, 15ft Cord, 1U Rack-Mount. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.8kW Single-Phase Basic PDU, 120V Outlets (13 5-15R), 5-15P, 15ft Cord, 1U Rack-Mount
More>>>
Tripp Lite 1.8kW Single-Phase Basic PDU, 120V Outlets (13 5-15R), 5-15P, 15ft Cord, 1U Rack-Mount:
The official description of Tripp Lite 1.8kW Single-Phase Basic PDU, 120V Outlets (13 5-15R), 5-15P, 15ft Cord, 1U Rack-Mount as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's PDU1215 1.8kW 15A Single-Phase Basic Power Distribution Unit (PDU) is a dependable, space-saving, cost-effective way to deliver 120V power to wiring closets, server rooms and equipment racks from a UPS system, generator or utility wall outlet in high-density IT environments. With 13 NEMA 5-15R outlets (1 front, 12 rear), a rugged all-metal housing and a switchless design to prevent accidental shutoff, the PDU1215 is a basic power distribution unit for networking, PC systems, telecommunications, audio/video, security, sound reinforcement, and other similar applications. The PDU1215 includes hardware for 1U rackmount installation. Other mounting configurations include vertical 0U rackmount (with compatible racks and PDUSIDEBRKT accessory, sold separately), wall-mount, workbench and under-counter installations.
- 1.8kW 15A 120V single phase Basic Power Distribution Unit / PDU
- 1U horizontal 19 inch rackmount form factor installs in one rack space
- NEMA 5-15P 15A 120v input plug with 15 ft. / 4.5m line cord
- 13 NEMA 5-15R outlets (1 front / 12 rear)
- Adjustable mounting brackets enable installation in 2 or 4 post racks, plus additional support for wallmount and under-counter mounting
- Mounting ears are reversible for front or rear facing rackmount installation
- Optional PDUSIDEBRKT enable 0U vertical installation in compatible racks
- Back-panel grounding lug
- RoHS-compliant

Short summary description Tripp Lite 1.8kW Single-Phase Basic PDU, 120V Outlets (13 5-15R), 5-15P, 15ft Cord, 1U Rack-Mount:
This short summary of the Tripp Lite 1.8kW Single-Phase Basic PDU, 120V Outlets (13 5-15R), 5-15P, 15ft Cord, 1U Rack-Mount data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 1.8kW Single-Phase Basic PDU, 120V Outlets (13 5-15R), 5-15P, 15ft Cord, 1U Rack-Mount, Basic, 1U, Horizontal, Metal, Black, 13 AC outlet(s)

Long summary description Tripp Lite 1.8kW Single-Phase Basic PDU, 120V Outlets (13 5-15R), 5-15P, 15ft Cord, 1U Rack-Mount:
This is an auto-generated long summary of Tripp Lite 1.8kW Single-Phase Basic PDU, 120V Outlets (13 5-15R), 5-15P, 15ft Cord, 1U Rack-Mount based on the first three specs of the first five spec groups.

Tripp Lite 1.8kW Single-Phase Basic PDU, 120V Outlets (13 5-15R), 5-15P, 15ft Cord, 1U Rack-Mount. PDU types: Basic, Rack capacity: 1U, Mounting: Horizontal. AC outlets quantity: 13 AC outlet(s), AC outlet types: NEMA 5–15R, Power plug: NEMA 5–15P. Cable length: 4.57 m, Certification: UL60950-1/CSA-C22.2. Nominal input voltage: 100-127 V, Maximum current: 15 A, Nominal output voltage: 100-127 V. Width: 508 mm, Depth: 114.3 mm, Dimensions (WxDxH): 445 x 114 x 44.4 mm

Design
PDU types *
Basic
Rack capacity *
1U
Mounting
Horizontal
Housing material
Metal
Product colour
Black
Ports & interfaces
AC outlets quantity *
13 AC outlet(s)
Power plug
NEMA 5–15P
AC outlet types *
NEMA 5–15R
I/O ports
13 x NEMA 5-15R
Features
Cable length
4.57 m
Certification
UL60950-1/CSA-C22.2
Power
Nominal input voltage *
100-127 V
Maximum current *
15 A
Nominal output voltage
100-127 V
Weight & dimensions
Width
508 mm
Depth
114.3 mm
Dimensions (WxDxH)
445 x 114 x 44.4 mm
Height
50.8 mm
Weight & dimensions
Weight
2.36 kg
Packaging data
Package weight
2.39 kg
Package width
518.2 mm
Package depth
236.2 mm
Package height
55.9 mm
Operational conditions
Storage temperature (T-T)
-15 - 50 °C
Operating altitude
0 - 3000 m
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332116724
Compliance certificates
RoHS
Logistics data
Country of origin
China
Master (outer) case width
530.9 mm
Master (outer) case length
345.4 mm
Master (outer) case height
256.5 mm
Master (outer) case gross weight
14 kg
Products per master (outer) case
6 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical Tripp Lite 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical
(show image)
PDUMV20-ISO 1.92kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 28 NEMA 5-15/20R Outlets, L5-20P Input, 15 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical Tripp Lite 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical
(show image)
PDUMV15-ISO 1.44kW Single-Phase Local Metered PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 16 NEMA 5-15R Outlets, L5-30P Input, 15 ft. Cord, 0U Vertical 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black Tripp Lite PDUMH30-ISO power distribution unit (PDU) 12 AC outlet(s) 0U/1U Black
(show image)
PDUMH30-ISO PDUMH30-ISO 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA Tripp Lite 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA
(show image)
PDUH30-ISO 2.9kW Single-Phase Basic PDU with ISOBAR Surge Protection, 120V, 3840 Joules, 12 NEMA 5-15/20R Outlets, L5-30P Input, 15 ft. Cord, 1U Rack-Mount, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMNH20HVAT1 3.8kW 200–240V Single-Phase ATS/Monitored PDU - 8 C13 and 2 C19 Outlets, Dual C20 Inlets, 12 ft. Cords, Network Card, 1U, TAA Tripp Lite PDUMNH20HVAT1 3.8kW 200–240V Single-Phase ATS/Monitored PDU - 8 C13 and 2 C19 Outlets, Dual C20 Inlets, 12 ft. Cords, Network Card, 1U, TAA
(show image)
PDUMNH20HVAT1 PDUMNH20HVAT1 3.8kW 200–240V Single-Phase ATS/Monitored PDU - 8 C13 and 2 C19 Outlets, Dual C20 Inlets, 12 ft. Cords, Network Card, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20HVATS 3.8kW 200–240V Single-Phase ATS/Local Metered PDU - 8 C13 and 2 C19 Outlets, Dual C20 Inlets, 12 ft. Cords, 1U, TAA Tripp Lite PDUMH20HVATS 3.8kW 200–240V Single-Phase ATS/Local Metered PDU - 8 C13 and 2 C19 Outlets, Dual C20 Inlets, 12 ft. Cords, 1U, TAA
(show image)
PDUMH20HVATS PDUMH20HVATS 3.8kW 200–240V Single-Phase ATS/Local Metered PDU - 8 C13 and 2 C19 Outlets, Dual C20 Inlets, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black Tripp Lite PDUMH20ATS power distribution unit (PDU) 16 AC outlet(s) 1U Black
(show image)
PDUMH20ATS PDUMH20ATS 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.44kW 120V Single-Phase ATS/Metered PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA Tripp Lite 1.44kW 120V Single-Phase ATS/Metered PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA
(show image)
PDUMH15ATS 1.44kW 120V Single-Phase ATS/Metered PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.92kW 120V Single-Phase ATS/Monitored PDU - 16 5-15/20R Outlets, Dual L5-20P/5-20P Inputs, 12 ft. Cords, 1U, TAA Tripp Lite 1.92kW 120V Single-Phase ATS/Monitored PDU - 16 5-15/20R Outlets, Dual L5-20P/5-20P Inputs, 12 ft. Cords, 1U, TAA
(show image)
PDUMNH20AT1 1.92kW 120V Single-Phase ATS/Monitored PDU - 16 5-15/20R Outlets, Dual L5-20P/5-20P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 1.44kW 120V Single-Phase ATS/Monitored PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA Tripp Lite 1.44kW 120V Single-Phase ATS/Monitored PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA
(show image)
PDUMNH15AT1 1.44kW 120V Single-Phase ATS/Monitored PDU - 8 NEMA 5-15R Outlets, Dual 5-15P Inputs, 12 ft. Cords, 1U, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)