Tripp Lite logo

Tripp Lite PS7224-20 power extension 4.5 m

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99552
Info modified on:
19 Feb 2024, 22:41:34
Warranty:
Lifetime
Long product name Tripp Lite PS7224-20 power extension 4.5 m:

Power Strip - 24 outlets - black

Tripp Lite PS7224-20 power extension 4.5 m:

Tripp Lite's PS7224-20 power strip offers 20 amp, 120V multi-outlet AC power distribution in a convenient 72 inch mountable housing. Offers horizontal or vertical power distribution in rackmount, raceway and workbench applications. Includes 24 output receptacles with 2.795 inch center-to-center spacing, 15 ft AC line cord and lighted power switch with locking transparent cover to prevent accidental shutoff. Sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments.

Short summary description Tripp Lite PS7224-20 power extension 4.5 m:

Tripp Lite PS7224-20, 4.5 m, Vietnam, 120 V, 50 - 60 Hz, 41.7 mm, 38.1 mm

Long summary description Tripp Lite PS7224-20 power extension 4.5 m:

Tripp Lite PS7224-20. Cable length: 4.5 m, Country of origin: Vietnam. AC input voltage: 120 V, AC input frequency: 50 - 60 Hz. Width: 41.7 mm, Depth: 38.1 mm, Height: 1839.7 mm. Cable colour: Black. Dimensions (WxDxH): 38 x 38 x 1830 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.