location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-WR642G wireless router Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-WR642G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WR642G show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2019 09:58:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TL-WR642G wireless router Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, White
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management
Long product name TP-Link TL-WR642G wireless router Black, White :
The long product name of TP-Link TL-WR642G wireless router Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

108M Wireless Router + eXtended RangeTM, Super GTM, Atheros,2.4GHz, 802.11g/b, 4-port Switch, IP QoS, SMA Antenna
More>>>
TP-Link TL-WR642G wireless router Black, White:
The official description of TP-Link TL-WR642G wireless router Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TL-WR642G 108Mbps Wireless Router integrates firewall, NAT-router and Wireless AP. The design is dedicated to Small Office/Home Office (SOHO) Wireless network solution. The TL-WR642G 108Mbps Wireless Router will allow you to connect your network wirelessly better than ever, sharing Internet Access, files and fun, easily and securely.

With the most attentive wireless security, the TL-WR642G 108Mbps Wireless Router provides multiple protection measures. It can be set to turn off wireless network name (SSID) broadcast so that only stations that have the SSID can be connected. The router provides wireless LAN 64/128/152-bit WEP encryption security, and WPA/WPA2 and WPA-PSK/WPA2-PSK authentication and TKIP/AES encryption security. It also supports VPN pass-through for sensitive data secure transmission.

The TL-WR642G 108Mbps Wireless Router complies with the IEEE 802.11g/b standards and adopts 108M Super G™ WLAN transmission technology so that data rate is up to 108Mbps. It adopts 2x to 3x eXtended Range™ WLAN transmission technology so that transmission distance is 2-3 times that of traditional 11g/b solutions, up to 855.36m tested in China. Transmission range is extended to 4-9 times. It is compatible with all IEEE 802.11g and IEEE 802.11b products.

The TL-WR642G 108Mbps Wireless Router provides flexible access control so that parents or network administrators can establish restricted access policies for children or staff. It has built-in NAT and DHCP server supporting static IP address distributing. It also supports Virtual Server and DMZ host for Port Triggering needs, as well as remote management and log so that network administrators can manage and monitor the network on real time.

The TL-WR642G 108Mbps Wireless Router is easy-to-manage. Quick Setup Wizard is supported and friendly help messages are provided for every step. So you can configure it quickly and share Internet access, files and fun.

Short summary description TP-Link TL-WR642G wireless router Black, White:
This short summary of the TP-Link TL-WR642G wireless router Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-WR642G, Black, White

Long summary description TP-Link TL-WR642G wireless router Black, White:
This is an auto-generated long summary of TP-Link TL-WR642G wireless router Black, White based on the first three specs of the first five spec groups.

TP-Link TL-WR642G. Modulation: DBPSK, DQPSK, DSSS, OFDM, QPSK. Receiver sensitivity: 108M: -68dBm@10% PER 54M: -68dBm@10% PER 11M: -85dBm@8% PER 6M: -88dBm@10% PER 1M: -90dBm@8% PER.... Authentication method: 802.1x RADIUS. Supported network protocols: CP/IP, PPPoE, ICMP, NAT. Product colour: Black, White

Wireless LAN features
Modulation
DBPSK, DQPSK, DSSS, OFDM, QPSK
Network
Supports ISDN connection
No
Receiver sensitivity
108M: -68dBm@10% PER 54M: -68dBm@10% PER 11M: -85dBm@8% PER 6M: -88dBm@10% PER 1M: -90dBm@8% PER 256K: -105dBm@8% PER
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
Management features
Web-based management
Yes
Reset button
Yes
Security
Authentication method
802.1x RADIUS
Filtering
Yes
MAC address filtering
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Supported network protocols
CP/IP, PPPoE, ICMP, NAT
Design
Product colour
Black, White
Indication light
Yes
LED indicators
Yes
Antenna
Antenna connector type
RP-SMA
Antenna gain level (max)
3 dBi
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Other features
Dimensions (WxDxH)
174 x 111 x 30 mm
Indoor range
800m
Supported data transfer rates
108/54/48/36/24/18/12/9/6/11/5.5/3/2/1 Mbps
Output power description
9VAC / 0.8A
Outdoor range
200m
Maximum data transfer rate
0.108 Gbit/s
Frequency range
2.4-2.4835GHz
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 12:29:12
Uk has collected 1 expert review for TP-Link TL-WR642G wireless router Black, White and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 12:29:12
TP-Link is a well-known manufacturer of wireless kit in China, but the TL-WR642G 108M Wireless Router is the first product that weve seen in the UK. Its a standard wireless router with no ADSL modem, and it has one of the most attractive prices fo...
80%
Brand Image Product code Product Stock Price from
TP-Link 54Mbps High Gain Wireless USB Adapter wireless router Black, White TP-Link 54Mbps High Gain Wireless USB Adapter wireless router Black, White
(show image)
TL-WN442G 54Mbps High Gain Wireless USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR543G wireless router Fast Ethernet Black, White TP-Link TL-WR543G wireless router Fast Ethernet Black, White
(show image)
TL-WR543G TL-WR543G 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 300Mbps Wireless N WiFi Router TP-Link 300Mbps Wireless N WiFi Router
(show image)
TL-WR841N V14 300Mbps Wireless N WiFi Router 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR841ND wireless router Fast Ethernet Black, White TP-Link TL-WR841ND wireless router Fast Ethernet Black, White
(show image)
TL-WR841ND TL-WR841ND 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR941ND wireless router Fast Ethernet Black, White TP-Link TL-WR941ND wireless router Fast Ethernet Black, White
(show image)
TL-WR941ND TL-WR941ND 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link TL-WR340GD wireless router Fast Ethernet TP-Link TL-WR340GD wireless router Fast Ethernet
(show image)
TL-WR340GD TL-WR340GD 0.00
(excl. VAT)
0 (incl. VAT)