location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite S450-006 SCSI-3 Cable SCSI cable White 1.82 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S450-006 SCSI-3 Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S450-006
Category:
SCSI cables have large connectors and are mostly used to connect computer equipment such as monitors and printers.
SCSI Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:02:45
The date of the most recent change of this product data-sheet in Icecat.
Long product name Tripp Lite S450-006 SCSI-3 Cable SCSI cable White 1.82 m :
The long product name of Tripp Lite S450-006 SCSI-3 Cable SCSI cable White 1.82 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCSI-3 Cable 6ft cable HD68M to HD68M
More>>>
Tripp Lite S450-006 SCSI-3 Cable SCSI cable White 1.82 m:
The official description of Tripp Lite S450-006 SCSI-3 Cable SCSI cable White 1.82 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multi-platform SCSI III external peripheral cable HD68M/M. This 6ft cable is designed to connect two SCSI III (fast and wide) or SCSI II devices together. Supports all legacy transfer rates through Ultra 320. Manufactured using double shielded 34 twisted pair high impedance cable. Constructed with low-capacitance, impedance matched, 28 AWG, stranded, tinned copper cable with insulated in polypropylene. Tripp Lite warrants this product to be free from defects in materials and workmanship for life.

Short summary description Tripp Lite S450-006 SCSI-3 Cable SCSI cable White 1.82 m:
This short summary of the Tripp Lite S450-006 SCSI-3 Cable SCSI cable White 1.82 m data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite S450-006 SCSI-3 Cable, White, 1.82 m, HD68 (Male);HD68 (Male)

Long summary description Tripp Lite S450-006 SCSI-3 Cable SCSI cable White 1.82 m:
This is an auto-generated long summary of Tripp Lite S450-006 SCSI-3 Cable SCSI cable White 1.82 m based on the first three specs of the first five spec groups.

Tripp Lite S450-006 SCSI-3 Cable. Product colour: White, Cable length: 1.82 m, Connector(s): HD68 (Male);HD68 (Male)

Features
Product colour *
White
Features
Cable length *
1.82 m
Connector(s)
HD68 (Male);HD68 (Male)