location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 108Mbps Wireless PCI Adapter 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
108Mbps Wireless PCI Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WN651G show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:02:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link 108Mbps Wireless PCI Adapter 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - PCI
  • - 108 Mbit/s
  • - Single-band (2.4 GHz)
Long product name TP-Link 108Mbps Wireless PCI Adapter 108 Mbit/s :
The long product name of TP-Link 108Mbps Wireless PCI Adapter 108 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TL-WN651G, Super G & eXtended Range 108M Wireless PCI Adapter
More>>>
TP-Link 108Mbps Wireless PCI Adapter 108 Mbit/s:
The official description of TP-Link 108Mbps Wireless PCI Adapter 108 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Complying with IEEE 802.11g, the TL-WN651G adopts TP-LINK “Super G” and "Extended Range” WLAN transmission technologies, resulting in transmission speeds of up to 108M, transmission distance is 2-3 times that of the normal 11b, 11g products, transmission range extended to 4-9 times. The TL-WN651G provides multi security protection. Complying with 64/128/152-bit WEP Encryption, WPA/WPA2, IEEE 802.1X, TKIP and AES, the TL-WN651G has super-safety data communication abilities. With its strong firewall, the TL-WN651G features effective security to protect the wireless network from intruders. With the external antenna, the TL-WN651G can fit different operation environments and let the user connect to the Wireless network easily. The TL-WN651G also supports Seamless Roaming and is compatible with other 11b, 11g WLAN equipments.

Short summary description TP-Link 108Mbps Wireless PCI Adapter 108 Mbit/s:
This short summary of the TP-Link 108Mbps Wireless PCI Adapter 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 108Mbps Wireless PCI Adapter, Wireless, PCI, 108 Mbit/s

Long summary description TP-Link 108Mbps Wireless PCI Adapter 108 Mbit/s:
This is an auto-generated long summary of TP-Link 108Mbps Wireless PCI Adapter 108 Mbit/s based on the first three specs of the first five spec groups.

TP-Link 108Mbps Wireless PCI Adapter. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 108 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Antenna type: Omni

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI
Network
Maximum data transfer rate *
108 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.4835 GHz
Modulation
CCK, DBPSK, DQPSK, OFDM
Design
Antenna type
Omni
Antenna connector type
R-SMA
Receiver sensitivity
108M: -68dBm@10% PER 54M: -68dBm@10% PER 11M: -85dBm@8% PER 6M: -88dBm@10% PER 1M: -90dBm@8% PER 256K: -105dBm@8% PER
Certification
CE, FCC
System requirements
Compatible operating systems
Windows 98SE/ME/2000/XP/Vista
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Other features
Gain
2 dBi
Compliance industry standards
IEEE 802.11g, IEEE 802.11b
Slot type
32-bit PCI
Dimensions (WxDxH)
133 x 121 x 22 mm
Supported data transfer rates
108/54/48/36/24/18/12/9/6 Mbps
Outdoor range
200m
Indoor range
830m
Brand Image Product code Product Stock Price from
TP-Link 108Mbps Wireless Mini PCI Adapter 108 Mbit/s TP-Link 108Mbps Wireless Mini PCI Adapter 108 Mbit/s
(show image)
TL-WN660G 108Mbps Wireless Mini PCI Adapter 0.00
(excl. VAT)
0 (incl. VAT)