location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartPro 120V 1.5kVA 980W Line-Interactive UPS, Extended Run, Tower, USB, DB9 Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartPro 120V 1.5kVA 980W Line-Interactive UPS, Extended Run, Tower, USB, DB9 Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMART1500XL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332100689 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartPro 120V 1.5kVA 980W Line-Interactive UPS, Extended Run, Tower, USB, DB9 Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Line-Interactive
  • - 1.5 kVA 980 W
  • - 6 AC outlet(s)
  • - 36 V
  • - Tower Black
Warranty: 2 Years
Long product name Tripp Lite SmartPro 120V 1.5kVA 980W Line-Interactive UPS, Extended Run, Tower, USB, DB9 Serial :
The long product name of Tripp Lite SmartPro 120V 1.5kVA 980W Line-Interactive UPS, Extended Run, Tower, USB, DB9 Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartPro, 980W, 1500VA, 120V AC, 60Hz, 15A, 480J
More>>>
Tripp Lite SmartPro 120V 1.5kVA 980W Line-Interactive UPS, Extended Run, Tower, USB, DB9 Serial:
The official description of Tripp Lite SmartPro 120V 1.5kVA 980W Line-Interactive UPS, Extended Run, Tower, USB, DB9 Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's SMART 1500XL intelligent, line interactive UPS system protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 20 minutes half load runtime and 7 minutes at full load during power failures. Runtime is expandable with the addition of BP36V15-2U (limit 1); BP36V42-3U (multi-pack compatible) and BP36V27-2US (multi-pack compatible) external battery packs. 1500VA/980 watt power handling capability supports a variety of networking, telecom and various other application types. Includes a total of 6 outlets, 1 of which can be individually powered on and off via software interface to selectively reboot remote equipment or to shed less significant loads to extend battery runtime for more critical equipment. Supports remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Notification of system status via 5 LEDs and multi-function audible alarms. Wall mountable with UPSWM wallmount bracket. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Attractive, small-footprint tower housing uses less than 66 square inches of floor or desktop space.

- 1500VA/980 watt power handling capability supports a variety of networking, telecom and various other application types
- Large internal batteries offer 20 minutes half load runtime and 7 minutes at full load during power failures
- Runtime is expandable with the addition of BP36V15-2U (limit 1); BP36V42-3U (multi-pack compatible) and BP36V27-2US (multi-pack compatible) external battery packs
- Automatic Voltage Regulation (AVR) circuits with two boost and one voltage reduction level maintains usable 120V nominal output over an input voltage range of 75-147V
- Includes a total of 6 NEMA5-15R outlets, 1 of which can be individually powered on and off via software interface to selectively reboot remote equipment or shed less significant loads to extend battery runtime for more critical equipment
- Includes 1 USB and 1 DB9 monitoring port for remote monitoring of UPS status and site power conditions
- PowerAlert UPS monitoring and unattended shutdown software with complete cabling included
- Notification of system status via 5 LEDs and multi-function audible alarms
- Wall mountable with UPSWM wallmount bracket
- Attractive small footprint black tower housing uses less than 66 square inches
- Built-in rear-exit cooling fan runs as needed to maintain optimal internal temperatures during extended run battery operation
- Hot-swappable/user replaceable batteries allow on-site battery replacement
- UPS battery set ships fully assembled and ready for installation, no time consuming connection of internal batteries by user is necessary
- Cold start capability enables UPS turn-on in battery mode during blackout conditions

Short summary description Tripp Lite SmartPro 120V 1.5kVA 980W Line-Interactive UPS, Extended Run, Tower, USB, DB9 Serial:
This short summary of the Tripp Lite SmartPro 120V 1.5kVA 980W Line-Interactive UPS, Extended Run, Tower, USB, DB9 Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartPro 120V 1.5kVA 980W Line-Interactive UPS, Extended Run, Tower, USB, DB9 Serial, Line-Interactive, 1.5 kVA, 980 W, 120 V, 120 V, 18 - 8%

Long summary description Tripp Lite SmartPro 120V 1.5kVA 980W Line-Interactive UPS, Extended Run, Tower, USB, DB9 Serial:
This is an auto-generated long summary of Tripp Lite SmartPro 120V 1.5kVA 980W Line-Interactive UPS, Extended Run, Tower, USB, DB9 Serial based on the first three specs of the first five spec groups.

Tripp Lite SmartPro 120V 1.5kVA 980W Line-Interactive UPS, Extended Run, Tower, USB, DB9 Serial. UPS topology: Line-Interactive, Output power capacity: 1.5 kVA, Output power: 980 W. AC outlet types: NEMA 5–15R, Power plug: NEMA 5-15P, AC outlets quantity: 6 AC outlet(s). Battery voltage: 36 V, Typical backup time at full load: 7 min, Typical backup time at half load: 20 min. Form factor: Tower, Product colour: Black, Housing material: Polyvinyl chloride (PVC). Width: 190 mm, Depth: 241 mm, Height: 324 mm

Features
UPS topology *
Line-Interactive
Output power capacity *
1.5 kVA
Output power *
980 W
Input operation voltage (max) *
120 V
Output operation voltage (max)
120 V
Output voltage regulation
18 - 8%
Maximum current
15 A
Surge energy rating
480 J
Surge protection
Yes
Audible alarm(s)
Yes
Ports & interfaces
AC outlet types
NEMA 5–15R
Power plug
NEMA 5-15P
AC outlets quantity
6 AC outlet(s)
USB 2.0 ports quantity
1
Serial ports quantity
1
Battery
Battery voltage
36 V
Typical backup time at full load
7 min
Typical backup time at half load
20 min
Battery
Battery recharge time
4 h
Hot-swap battery
Yes
Replacement battery cartridge
RBC53
Design
Form factor *
Tower
Housing material
Polyvinyl chloride (PVC)
Cable length
1.8 m
Product colour *
Black
Certification
UL1778, CSA, NOM, FCC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Weight & dimensions
Width
190 mm
Depth
241 mm
Height
324 mm
Weight
18.9 kg
Package width
298 mm
Package depth
343 mm
Package height
457 mm
Package weight
21 kg
Other features
Non-operating relative humidity (non-condensing)
0 - 95%
Brand Image Product code Product Stock Price from
Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor, Hardwire/L6-30P Input, 3U Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor, Hardwire/L6-30P Input, 3U
(show image)
SU6KRT3UHV 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U
(show image)
SU6KRT3UTFMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU and 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with 120V Transformer, Hardwire/L6-30P Input, 5U Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with 120V Transformer, Hardwire/L6-30P Input, 5U
(show image)
SU6KRT3UTF 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with 120V Transformer, Hardwire/L6-30P Input, 5U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire/L6-30P Input, 3U Tripp Lite 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire/L6-30P Input, 3U
(show image)
SU6KRT3UHVMB 208/240V 6000VA 6000W On-Line UPS, Unity Power Factor with Bypass PDU, Hardwire/L6-30P Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M100KXD SmartOnline S3MX Series 3-Phase 380/400/415V 100kVA 90kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input Tripp Lite S3M100KXD SmartOnline S3MX Series 3-Phase 380/400/415V 100kVA 90kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input
(show image)
S3M100KXD S3M100KXD SmartOnline S3MX Series 3-Phase 380/400/415V 100kVA 90kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite S3M200KXD SmartOnline S3MX Series 3-Phase 380/400/415V 200kVA 180kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input Tripp Lite S3M200KXD SmartOnline S3MX Series 3-Phase 380/400/415V 200kVA 180kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input
(show image)
S3M200KXD S3M200KXD SmartOnline S3MX Series 3-Phase 380/400/415V 200kVA 180kW On-Line Double-Conversion UPS, Parallel for Capacity and Redundancy, Single & Dual AC Input 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVS1500XLCD uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 940 W 8 AC outlet(s) Tripp Lite OMNIVS1500XLCD uninterruptible power supply (UPS) Line-Interactive 1.44 kVA 940 W 8 AC outlet(s)
(show image)
OMNIVS1500XLCD OMNIVS1500XLCD 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 700VA 480W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, RS-232, LCD, Tower Tripp Lite 700VA 480W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, RS-232, LCD, Tower
(show image)
OMNISMART700TSU 700VA 480W Line-Interactive UPS - 8 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, RS-232, LCD, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite Standby UPS 800VA 450W - 12 5-15R Outlets, 120V, 50/60 Hz, 5-15P Plug, USB, ENERGY STAR, Desktop/Wall Tripp Lite Standby UPS 800VA 450W - 12 5-15R Outlets, 120V, 50/60 Hz, 5-15P Plug, USB, ENERGY STAR, Desktop/Wall
(show image)
BC800U Standby UPS 800VA 450W - 12 5-15R Outlets, 120V, 50/60 Hz, 5-15P Plug, USB, ENERGY STAR, Desktop/Wall 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 600VA 360W Line-Interactive UPS - 6 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, Desktop Tripp Lite 600VA 360W Line-Interactive UPS - 6 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, Desktop
(show image)
BC600TU 600VA 360W Line-Interactive UPS - 6 NEMA 5-15R Outlets, AVR, 120V, 50/60 Hz, USB, Desktop 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)