Tripp Lite logo

Tripp Lite SMART3000NET uninterruptible power supply (UPS) Line-Interactive 3 kVA 2400 W

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117914
Info modified on:
10 Mar 2024, 10:10:44
Warranty:
2 year product warranty
Long product name Tripp Lite SMART3000NET uninterruptible power supply (UPS) Line-Interactive 3 kVA 2400 W:

SmartPro UPS System - Intelligent, line-interactive battery backup for network and telecommunications System

Tripp Lite SMART3000NET uninterruptible power supply (UPS) Line-Interactive 3 kVA 2400 W:

Tripp Lite's SMART 3000NET intelligent, line interactive large tower UPS system protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 23 minutes half load runtime and 7 minutes fully loaded. Runtime is expandable with optional BP24V28-2U (limit 1) and BP24V70-3U (multi-pack compatible) external battery packs. 3000VA/2400 watt power handling capability supports a variety of networking, telecom and other sensitive electronic applications. Includes 8 protected outlets. Supports remote monitoring of UPS and site power conditions via built-in RS-232 enabled monitoring port, plus standard UPS monitoring via 2 built in contact closure ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in audible alarm and front panel LEDs indicate line power, battery power, battery charge level, load level and voltage regulation status. Network grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges. Attractive large gray tower housing.

Short summary description Tripp Lite SMART3000NET uninterruptible power supply (UPS) Line-Interactive 3 kVA 2400 W:

Tripp Lite SMART3000NET, Line-Interactive, 3 kVA, 2400 W, 480 J, China, 7 min

Long summary description Tripp Lite SMART3000NET uninterruptible power supply (UPS) Line-Interactive 3 kVA 2400 W:

Tripp Lite SMART3000NET. UPS topology: Line-Interactive, Output power capacity: 3 kVA, Output power: 2400 W. Typical backup time at full load: 7 min, Typical backup time at half load: 23 min, Battery recharge time: 2 h. Product colour: Black, Cable length: 2.43 m, Certification: UL1778 (USA), cUL (Canada), FCC Class A, NOM (Mexico). Width: 228.6 mm, Depth: 330.2 mm, Height: 431.8 mm. Master (outer) case width: 320 mm, Master (outer) case length: 553.7 mm, Master (outer) case height: 419.1 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.