location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SNMPWEBCARD SNMP Management Accessory Card, SmartPro or SmartOnline UPS Systems

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SNMPWEBCARD SNMP Management Accessory Card, SmartPro or SmartOnline UPS Systems
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNMPWEBCARD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332099419 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:43:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SNMPWEBCARD SNMP Management Accessory Card, SmartPro or SmartOnline UPS Systems
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enables remote UPS management via SNMP, PowerAlert Console Launcher, SSH or telnet
  • - Sends user-configurable alerts via SNMP, SMS or email
  • - Reboots unresponsive equipment without requiring a site visit
  • - Allows mass configuration and updating of multiple units
  • - Keeps logs of power events, alerts and electrical data
Warranty: 2-year limited
Long product name Tripp Lite SNMPWEBCARD SNMP Management Accessory Card, SmartPro or SmartOnline UPS Systems :
The long product name of Tripp Lite SNMPWEBCARD SNMP Management Accessory Card, SmartPro or SmartOnline UPS Systems. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SNMP Management Accessory Card, SmartPro or SmartOnline UPS Systems
More>>>
Tripp Lite SNMPWEBCARD SNMP Management Accessory Card, SmartPro or SmartOnline UPS Systems:
The official description of Tripp Lite SNMPWEBCARD SNMP Management Accessory Card, SmartPro or SmartOnline UPS Systems as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SNMPWEBCARD turns a SmartPro or SmartOnline UPS with an expansion slot into a device you can manage on your network. By inserting the SNMPWEBCARD into the slot and using the SNMP network management platform, PowerAlert Console Launcher, SSH or Telnet, you can monitor and control the UPS and data in your server room, data center or network closet.

Keep an eye on site electrical data, UPS self-test logs and logged power events, such as blackouts, brownouts and over-voltages. You can even remotely reboot locked network equipment without disrupting power to other devices when using the SNMPWEBCARD with controllable outlets or remotely switchable outlets available on select Tripp Lite UPS systems. You can also use the SNMPWEBCARD to copy the configuration of a networked UPS and transfer it to another device.

Two-tier access allows two people to log in and monitor or control the UPS, while more than two can simultaneously view activity. If an electrical or UPS problem occurs on-site, you’ll be notified immediately via email, SMS or SNMP trap. Real-time clock support maintains current day and date even after a UPS shutdown. NTP (Network Time Protocol) support enables automatic updates to the real-time clock from an NTP server.

Multiple protocols are supported, including IPv4*, IPv6*, SMTP, SNMPv1, SNMPv2c, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP and SCP. DHCP/Manual configuration support enables network settings to be assigned automatically or manually.

*For HTTP and HTTPS support, we recommend the WEBCARDLX that has a Java-free HTML5 web browser interface that is fully compatible with modern desktop and mobile browsers.

Enhanced UPS Management and Control
Makes any slot-equipped SmartPro or SmartOnline UPS a managed network device
Remotely monitor site electrical data, UPS self-test logs, alert logs and logged power events like blackouts, brownouts and overvoltages
Reboot locked network equipment without disrupting power to other loads (when used with controllable outlets or remotely switchable outlets on select UPS systems)
Enables the configuration of a networked UPS to be copied and transferred to multiple devices
Monitor temperature and humidity, as well as alarm, security and telecom devices (with optional ENVIROSENSE module, sold separately)

Flexible Access
Two-tier access—two users can monitor or control the UPS at the same time
Multiple users can view activity simultaneously
Monitor and manage remotely via Telnet, SNMP, SSH or the PowerAlert Console Launcher
Create an encrypted connection using optional SSL setting

Advanced Network Management Tools
Shut down remote operating systems via your network (OS must have PowerAlert Network Shutdown Agent version 57 installed)
Receive alert notifications via email, SMS or SNMP trap
Real-time clock support maintains current day/date even after UPS shutdown

Broad Compatibility
Support multiple protocols, including SMTP, SNMPv1, SNMPv2c, SNMPv3, Telnet, SSH, FTP, DHCP, BOOTP and SCP.
10/100 Mbps auto-sensing ensures optimal communication compatibility with current 10/100 Base-T network
DHCP/Manual configuration support enables automatic or manual assignment of network settings

TAA-Compliant
Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases

Short summary description Tripp Lite SNMPWEBCARD SNMP Management Accessory Card, SmartPro or SmartOnline UPS Systems:
This short summary of the Tripp Lite SNMPWEBCARD SNMP Management Accessory Card, SmartPro or SmartOnline UPS Systems data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SNMPWEBCARD SNMP Management Accessory Card, SmartPro or SmartOnline UPS Systems, Serial, PS2, Taiwan, HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, Telnet, FTP, DHCP, BOOTP, 134.1 mm, 59.9 mm

Long summary description Tripp Lite SNMPWEBCARD SNMP Management Accessory Card, SmartPro or SmartOnline UPS Systems:
This is an auto-generated long summary of Tripp Lite SNMPWEBCARD SNMP Management Accessory Card, SmartPro or SmartOnline UPS Systems based on the first three specs of the first five spec groups.

Tripp Lite SNMPWEBCARD SNMP Management Accessory Card, SmartPro or SmartOnline UPS Systems. Host interface: Serial, Output interface: PS2. Country of origin: Taiwan. Supported protocols: HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, Telnet, FTP, DHCP, BOOTP. Width: 134.1 mm, Depth: 59.9 mm, Height: 18 mm. Package width: 175 mm, Package depth: 165.1 mm, Package height: 57.9 mm

Ports & interfaces
Host interface *
Serial
Output interface *
PS2
Design
Internal *
Yes
Country of origin
Taiwan
Features
Supported protocols
HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2, Telnet, FTP, DHCP, BOOTP
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332099416
Compliance certificates
RoHS
Weight & dimensions
Width
134.1 mm
Depth
59.9 mm
Weight & dimensions
Height
18 mm
Weight
50 g
Packaging data
Package width
175 mm
Package depth
165.1 mm
Package height
57.9 mm
Package weight
290 g
Logistics data
Harmonized System (HS) code
8471.80.9000
Products per master (outer) case
5 pc(s)
Master (outer) case width
182.9 mm
Master (outer) case length
176 mm
Master (outer) case height
309.9 mm
Master (outer) case gross weight
6.07 kg
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)