location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SMX3000XLRT2U SmartPro 230V 3kVA 2.25kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SMX3000XLRT2U SmartPro 230V 3kVA 2.25kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SMX3000XLRT2U show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332120502 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127979
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:49:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SMX3000XLRT2U SmartPro 230V 3kVA 2.25kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3kVA / 3000VA / 2250W line interactive 2U rack/tower UPS; Sine wave output
  • - 230V nominal output during brownouts to 158V and overvoltages to 278V
  • - Add optional WEBCARDLX with latest version of PADM20 for IP-based Auto Probe feature
  • - Extended runtime options up to 1600W
  • - Detailed status LEDs; 3 switched output load banks
  • - C20 inlet; 8 C13 and 1 C19 outlets; Includes 3 C13 to C14 cables
Long product name Tripp Lite SMX3000XLRT2U SmartPro 230V 3kVA 2.25kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial :
The long product name of Tripp Lite SMX3000XLRT2U SmartPro 230V 3kVA 2.25kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartPro 230V 3kVA 2.25kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial
More>>>
Tripp Lite SMX3000XLRT2U SmartPro 230V 3kVA 2.25kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial:
The official description of Tripp Lite SMX3000XLRT2U SmartPro 230V 3kVA 2.25kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The SMX3000XLRT2U intelligent line-interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only two rack spaces (2U) in a standard rack enclosure. Large internal batteries offer 10 minutes half load runtime and 3.3 minutes at full load. Runtime is expandable with optional BP48V24-2U or BP48V60RT-3U external battery packs. Maintains regulated 230V nominal output without using battery power during brownouts and overvoltages from 158 to 278V. 3000VA/2250W power handling capability and full-time sine wave output offers guaranteed compatibility with networking, telecom and other sensitive electronic applications. Includes a total of nine outlets with three load banks that are individually switchable via software interface to reboot select equipment on demand or shed less significant loads to extend battery runtime for more critical equipment. Supports simultaneous remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert® UPS monitoring and unattended shutdown software with complete cabling. Compatible with UPS management card options TLNETCARD, WEBCARDLX, SNMPWEBCARD and RELAYIOCARD. Emergency Power Off (EPO) interface offers option for instantaneous power-off of UPS and connected equipment in the case of fire or emergency. Multi-function audible alarms and set of five front-panel LEDs offer at-a-glance notification of UPS and line power status. Network-grade AC surge suppression protects equipment from damage and performance problems resulting from transient surges and line noise. Attractive all-black color scheme.

Short summary description Tripp Lite SMX3000XLRT2U SmartPro 230V 3kVA 2.25kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial:
This short summary of the Tripp Lite SMX3000XLRT2U SmartPro 230V 3kVA 2.25kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SMX3000XLRT2U SmartPro 230V 3kVA 2.25kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial, 3 kVA, 2250 W, 151 V, 282 V, 60 Hz, 220 V

Long summary description Tripp Lite SMX3000XLRT2U SmartPro 230V 3kVA 2.25kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial:
This is an auto-generated long summary of Tripp Lite SMX3000XLRT2U SmartPro 230V 3kVA 2.25kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial based on the first three specs of the first five spec groups.

Tripp Lite SMX3000XLRT2U SmartPro 230V 3kVA 2.25kW Line-Interactive Sine Wave UPS, 2U Rack/Tower, Extended Run, Network Card Options, USB, DB9 Serial. Output power capacity: 3 kVA, Output power: 2250 W, Input operation voltage (min): 151 V. AC outlet types: C13 coupler, C19 coupler, Power plug: C14 coupler, AC outlets quantity: 9 AC outlet(s). Typical backup time at full load: 4 min, Typical backup time at half load: 11 min, Battery recharge time: 4 h. Form factor: Rackmount, Product colour: Black, Rack capacity: 2U. Width: 444.5 mm, Depth: 482.6 mm, Height: 88.9 mm

Features
Output power capacity *
3 kVA
Output power *
2250 W
Input operation voltage (min) *
151 V
Input operation voltage (max) *
282 V
Input frequency *
60 Hz
Output operation voltage (min)
220 V
Output operation voltage (max)
240 V
Maximum current
20 A
Surge energy rating
480 J
Number of input phases
1
Efficiency
97%
Emergency Power Off (EPO)
Yes
Surge protection
Yes
Audible alarm(s)
Yes
Country of origin
United States
Ports & interfaces
AC outlet types
C13 coupler, C19 coupler
Power plug
C14 coupler
AC outlets quantity
9 AC outlet(s)
USB 2.0 ports quantity
2
Serial ports quantity
1
Modem (RJ-11) ports
1
Battery
Typical backup time at full load
4 min
Typical backup time at half load
11 min
Battery
Battery recharge time
4 h
Replacement battery cartridge
RBC94-2U
Design
Form factor *
Rackmount
Rack capacity
2U
Cable length
1.83 m
Product colour *
Black
Certification
UL1778
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
444.5 mm
Depth
482.6 mm
Height
88.9 mm
Weight
27.3 kg
Package width
603.2 mm
Package depth
514.4 mm
Package height
228.6 mm
Package weight
32.9 kg
Logistics data
Products per master (outer) case
1 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332120509
Other features
Battery type
RBC94-2U
Non-operating relative humidity (non-condensing)
0 - 95%
Brand Image Product code Product Stock Price from
Tripp Lite SMART750RT1U uninterruptible power supply (UPS) Tripp Lite SMART750RT1U uninterruptible power supply (UPS)
(show image)
SMART750RT1U SMART750RT1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMART1500RT1U uninterruptible power supply (UPS) Tripp Lite SMART1500RT1U uninterruptible power supply (UPS)
(show image)
SMART1500RT1U SMART1500RT1U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX1500LCDTA 1500VA 900W 230V SmartPro Line-Interactive UPS - 8 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower Tripp Lite SMX1500LCDTA 1500VA 900W 230V SmartPro Line-Interactive UPS - 8 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower
(show image)
SMX1500LCDTA SMX1500LCDTA 1500VA 900W 230V SmartPro Line-Interactive UPS - 8 C13 Outlets, 2 Australian Outlet Adapters, LCD, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX650A 650VA 360W 230V Line-Interactive UPS - 4 C13 Outlets, 2 Australian Outlet Adapters, Tower Tripp Lite OMNIVSX650A 650VA 360W 230V Line-Interactive UPS - 4 C13 Outlets, 2 Australian Outlet Adapters, Tower
(show image)
OMNIVSX650A OMNIVSX650A 650VA 360W 230V Line-Interactive UPS - 4 C13 Outlets, 2 Australian Outlet Adapters, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartPro 120V 3000VA 2880W Line-Interactive Sine Wave UPS, 4U Short Depth, Extended Run, WEBCARDLX, USB, DB9 Tripp Lite SmartPro 120V 3000VA 2880W Line-Interactive Sine Wave UPS, 4U Short Depth, Extended Run, WEBCARDLX, USB, DB9
(show image)
SMART3000CRMXLN SmartPro 120V 3000VA 2880W Line-Interactive Sine Wave UPS, 4U Short Depth, Extended Run, WEBCARDLX, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 120VAC 48VDC 1500VA 1200W Extreme Temperature Network UPS for Industrial and Traffic Networks, 3U, Hardwire Tripp Lite 120VAC 48VDC 1500VA 1200W Extreme Temperature Network UPS for Industrial and Traffic Networks, 3U, Hardwire
(show image)
SMART1548ET 120VAC 48VDC 1500VA 1200W Extreme Temperature Network UPS for Industrial and Traffic Networks, 3U, Hardwire 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 Tripp Lite SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9
(show image)
SMART1000RMX2UN SmartPro 120V 1000VA 900W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX2200XLRT2UN SmartPro 230V 2200VA 1920W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 Tripp Lite SMX2200XLRT2UN SmartPro 230V 2200VA 1920W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9
(show image)
SMX2200XLRT2UN SMX2200XLRT2UN SmartPro 230V 2200VA 1920W Line-Interactive Sine Wave UPS, 2U, Extended Run, WEBCARDLX, LCD, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite 120V 750VA 675W Double-Conversion UPS - 6 Outlets, Extended Run, WEBCARDLX, LCD, USB, DB9, 2U Rack/Tower Tripp Lite 120V 750VA 675W Double-Conversion UPS - 6 Outlets, Extended Run, WEBCARDLX, LCD, USB, DB9, 2U Rack/Tower
(show image)
SU750RTXLCD2UN 120V 750VA 675W Double-Conversion UPS - 6 Outlets, Extended Run, WEBCARDLX, LCD, USB, DB9, 2U Rack/Tower 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite OMNIVSX1500D 1.5kVA 900W Line-Interactive UPS with 4 Schuko CEE 7/7 Outlets - AVR, 230V, 1.5 m Cord, LCD, USB, Tower Tripp Lite OMNIVSX1500D 1.5kVA 900W Line-Interactive UPS with 4 Schuko CEE 7/7 Outlets - AVR, 230V, 1.5 m Cord, LCD, USB, Tower
(show image)
OMNIVSX1500D OMNIVSX1500D 1.5kVA 900W Line-Interactive UPS with 4 Schuko CEE 7/7 Outlets - AVR, 230V, 1.5 m Cord, LCD, USB, Tower 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)