location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP VK482AA#ABB mouse RF Wireless Laser 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VK482AA#ABB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VK482AA#ABB
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP VK482AA#ABB mouse RF Wireless Laser 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 1600 DPI Black
  • - RF Wireless
  • - Scroll type: Wheel Buttons quantity: 5 Rubber grips
  • - Power source: Batteries
  • - 2
Warranty: 2 years
Long product name HP VK482AA#ABB mouse RF Wireless Laser 1600 DPI :
The long product name of HP VK482AA#ABB mouse RF Wireless Laser 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless, 2.4GHz, Laser, 5 Buttons, 4-Way Tilt Wheel, Black
More>>>
HP VK482AA#ABB mouse RF Wireless Laser 1600 DPI:
The official description of HP VK482AA#ABB mouse RF Wireless Laser 1600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 2.4 GHz wireless technology for less interference and longer operation
- Laser sensor with adjustable sensitivity, works on most surfaces
- 5 buttons: two primary buttons, one clickable scroll wheel and a back

Short summary description HP VK482AA#ABB mouse RF Wireless Laser 1600 DPI:
This short summary of the HP VK482AA#ABB mouse RF Wireless Laser 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP VK482AA#ABB, Laser, RF Wireless, 1600 DPI, Black

Long summary description HP VK482AA#ABB mouse RF Wireless Laser 1600 DPI:
This is an auto-generated long summary of HP VK482AA#ABB mouse RF Wireless Laser 1600 DPI based on the first three specs of the first five spec groups.

HP VK482AA#ABB. Movement detection technology: Laser, Device interface: RF Wireless, Movement resolution: 1600 DPI, Buttons quantity: 5, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:24:51
Uk has collected 1 expert review for HP VK482AA#ABB mouse RF Wireless Laser 1600 DPI and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
techradar.com/au/
Updated:
2016-11-14 20:24:51
Trackpads on laptops are all well and good for day-to-day computing, but they can be awkward and uncomfortable to use for some tasks.The HP 2.4GHz Wireless Laser Mobile Mouse is a small mouse that has been designed to be as easy to use as a normal desktop...
Good Compact, Comfortable, Two buttons on each side, Responsive, Works on a variety of surfaces...
Bad Feels a bit lightweight and cheap, Superior models...
Bottom line The HP 2.4GHz Wireless Laser Mobile Mouse isn't the most comfortable of mice to use, and the Logitech Anywhere Mouse MX remains the best small portable mouse...
60%