location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet MFP Analog Fax Accessory 500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet MFP Analog Fax Accessory 500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC487A#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5415247137658 show
Category:
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
Modems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 15:21:17
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 90 day warranty return to HP
Long product name HP LaserJet MFP Analog Fax Accessory 500 :
The long product name of HP LaserJet MFP Analog Fax Accessory 500. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP LaserJet MFP Analog Fax Accessory 500
More>>>
HP LaserJet MFP Analog Fax Accessory 500:
The official description of HP LaserJet MFP Analog Fax Accessory 500 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This easy-to-install, internal fax card increases the functionality of your device and improves productivity. Enhance the value of your HP Color LaserJet CM3530 MFP with analog fax capability.

- Get industry-renowned HP LaserJet reliability you expect. This affordable and reliable analog fax accessory efficiently processes jobs with V.34 (up to 33.6 kbps), while providing standard JBIG compression to save time and money by shortening calls.
- Enjoy secure faxing on your device with manual and scheduled memory lock. This convenient feature keeps sensitive information confidential by ensuring that faxed documents are only printed for authorised personnel.

1 Standard on the HP Color LaserJet CM3530fs (CC520A), optional on the HP LaserJet CM3530 (CC519A)

Short summary description HP LaserJet MFP Analog Fax Accessory 500:
This short summary of the HP LaserJet MFP Analog Fax Accessory 500 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet MFP Analog Fax Accessory 500, 33.6 Kbit/s, V.34, Red, Business, Enterprise, HP Color LaserJet CM3530 HP Color LaserJet Enterprise CM4540 HP LaserJet Enterprise M4555, 31 g

Long summary description HP LaserJet MFP Analog Fax Accessory 500:
This is an auto-generated long summary of HP LaserJet MFP Analog Fax Accessory 500 based on the first three specs of the first five spec groups.

HP LaserJet MFP Analog Fax Accessory 500. Modem speed: 33.6 Kbit/s, Type: V.34, Product colour: Red. Compatibility: HP Color LaserJet CM3530 HP Color LaserJet Enterprise CM4540 HP LaserJet Enterprise M4555. Weight: 31 g, Depth: 171.5 mm, Height: 90.5 mm. Package weight: 510 g, Package depth: 171.5 mm, Package height: 90.5 mm. Layers per pallet: 4 pc(s), Products per pallet: 240 pc(s), Pallet gross weight: 142 g

Modem
Modem speed
33.6 Kbit/s
Type
V.34
Product colour
Red
HP segment
Business, Enterprise
Ports & interfaces
Modem (RJ-11) ports
1
Features
Internal
Yes
Compatibility
HP Color LaserJet CM3530 HP Color LaserJet Enterprise CM4540 HP LaserJet Enterprise M4555
Weight & dimensions
Weight
31 g
Depth
171.5 mm
Height
90.5 mm
Width
295.3 mm
Packaging data
Package weight
510 g
Package depth
171.5 mm
Package height
90.5 mm
Package width
295.3 mm
Technical details
Pallet weight (imperial)
141.5 kg (312 lbs)
Pallet dimensions (W x D x H) (imperial)
1219.2 x 1016 x 1841.5 mm (48 x 40 x 72.5")
Master (outer) cases per pallet layer
60 pc(s)
Logistics data
Layers per pallet
4 pc(s)
Pallet dimensions (W x D x H)
1200 x 1000 x 1839 mm
Products per pallet
240 pc(s)
Pallet gross weight
142 g
Quantity per pack
1 pc(s)
Country Distributor
Nederland 4 distributor(s)
France 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 1 distributor(s)
Danmark 4 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)