location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LD4710 computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LD4710
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XG826AA#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 387280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LD4710 computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 119.4 cm (47") LED TN+Film
  • - Full HD 1920 x 1080 pixels 16:9
  • - 9 ms 700 cd/m² 1200:1
  • - 270 W
Warranty: Protected by HP, including a 3 years parts, 3 years labor, and 3 years onsite service (3/3/3) standard limited
Long product name HP LD4710 computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black :
The long product name of HP LD4710 computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LD4710 LCD Digital Signage Display - 47" LCD TFT, 1920 x 1080, 700cd/m2, 9ms, 1200:1, 178°/178°, black
More>>>
HP LD4710 computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black:
The official description of HP LD4710 computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP LD4710, 47-inch diagonal digital signage display is thinner, smarter, and more connected, giving businesses a full-featured, contemporary, and engaging digital signage solution from HP.

Short summary description HP LD4710 computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black:
This short summary of the HP LD4710 computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP LD4710, 119.4 cm (47"), 1920 x 1080 pixels, Full HD, LCD, 9 ms, Black

Long summary description HP LD4710 computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black:
This is an auto-generated long summary of HP LD4710 computer monitor 119.4 cm (47") 1920 x 1080 pixels Full HD LED Black based on the first three specs of the first five spec groups.

HP LD4710. Display diagonal: 119.4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 9 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting. Product colour: Black

Display
Display diagonal *
119.4 cm (47")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN+Film
Touchscreen *
No
Display brightness (typical)
700 cd/m²
Response time *
9 ms
Supported graphics resolutions
1600 x 900, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1440 x 900 (WXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1200:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.542 x 0.542 mm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
USB hub version
2.0
USB Type-A downstream ports quantity
1
VGA (D-Sub) ports quantity
2
HDMI ports quantity
1
DisplayPorts quantity
2
Headphone outputs
1
Microphone in
Yes
RS-232 ports
2
Ergonomics
VESA mounting *
Yes
Panel mounting interface
800 x 400 mm
Cable lock slot *
Yes
On Screen Display (OSD)
Yes
LED indicators
Power
Power
Power consumption (typical) *
270 W
Power consumption (standby) *
2 W
Power consumption (off)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
1079.5 mm
Depth (with stand)
298.3 mm
Height (with stand)
697.7 mm
Width (without stand)
1079.5 mm
Depth (without stand)
122.9 mm
Height (without stand)
624.6 mm
Weight (without stand)
23.5 kg
Packaging data
Package width
1098 mm
Package depth
285 mm
Package height
768 mm
Packaging content
Quick start guide
Yes
Manual
Yes
Other features
Country of origin
China
Display
LCD
TV tuner integrated
No
Ethernet LAN (RJ-45) ports
1
Thin Client
Thin client installed
No